location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs I-Trigue 2.1 3200 Retail speaker set 8 W 2.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I-Trigue 2.1 3200 Retail
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51MF0241AA001
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2019 10:39:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited hardware warranty.
Long product name Creative Labs I-Trigue 2.1 3200 Retail speaker set 8 W 2.1 channels :
The long product name of Creative Labs I-Trigue 2.1 3200 Retail speaker set 8 W 2.1 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

I-Trigue 2.1 3200 Retail
More>>>
Short summary description Creative Labs I-Trigue 2.1 3200 Retail speaker set 8 W 2.1 channels:
This short summary of the Creative Labs I-Trigue 2.1 3200 Retail speaker set 8 W 2.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs I-Trigue 2.1 3200 Retail, 2.1 channels, 8 W, 80 dB, 19 W, Wired

Long summary description Creative Labs I-Trigue 2.1 3200 Retail speaker set 8 W 2.1 channels:
This is an auto-generated long summary of Creative Labs I-Trigue 2.1 3200 Retail speaker set 8 W 2.1 channels based on the first three specs of the first five spec groups.

Creative Labs I-Trigue 2.1 3200 Retail. Audio output channels: 2.1 channels, RMS rated power: 8 W. Signal-to-Noise Ratio (SNR): 80 dB. Subwoofer RMS power: 19 W. Connectivity technology: Wired

Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs Inspire T3030 2.1 Retail speaker set 2.1 channels 6 W
(show image)
51MF0315AA001 Inspire T3030 2.1 Retail 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs SBS390 2.1 Soundsystem speaker set 2.1 channels 5 W
(show image)
51MF0310AA000 SBS390 2.1 Soundsystem 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Inspire T3030 2.1 Retail speaker set 2.1 channels 6 W
(show image)
51MF0315AA000 Inspire T3030 2.1 Retail 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs I-Trigue L-3450 Speaker System speaker set 30 W 2.1 channels 8.5 W
(show image)
51MF0246AA001 I-Trigue L-3450 Speaker System 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Creative I-Trigue L3500 Speaker System speaker set 9 W 2.1 channels
(show image)
51MF0256AA001?KIT Creative I-Trigue L3500 Speaker System 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs I-TRIGUE L3500 speaker set 2.1 channels
(show image)
51MF0256AA001 I-TRIGUE L3500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)