location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs I-Trigue L-3450 Speaker System speaker set 30 W 2.1 channels 8.5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I-Trigue L-3450 Speaker System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51MF0246AA001
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2019 09:02:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Creative Labs I-Trigue L-3450 Speaker System speaker set 30 W 2.1 channels 8.5 W :
The long product name of Creative Labs I-Trigue L-3450 Speaker System speaker set 30 W 2.1 channels 8.5 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

I-Trique 2.1 L3450 Retail white
More>>>
Short summary description Creative Labs I-Trigue L-3450 Speaker System speaker set 30 W 2.1 channels 8.5 W:
This short summary of the Creative Labs I-Trigue L-3450 Speaker System speaker set 30 W 2.1 channels 8.5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs I-Trigue L-3450 Speaker System, 2.1 channels, 30 W, 80 dB, 8.5 W, 24 W, 46 x 76 x 210 mm

Long summary description Creative Labs I-Trigue L-3450 Speaker System speaker set 30 W 2.1 channels 8.5 W:
This is an auto-generated long summary of Creative Labs I-Trigue L-3450 Speaker System speaker set 30 W 2.1 channels 8.5 W based on the first three specs of the first five spec groups.

Creative Labs I-Trigue L-3450 Speaker System. Audio output channels: 2.1 channels, RMS rated power: 30 W. Signal-to-Noise Ratio (SNR): 80 dB. Satellite speakers RMS power: 8.5 W. Subwoofer RMS power: 24 W. Dimensions (WxDxH): 46 x 76 x 210 mm

Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs SPEAKERS SBS 260 speaker set 5 W 2.1 channels
(show image)
51MF0055AA004 SPEAKERS SBS 260 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs I-Trigue 2.1 3200 Retail speaker set 8 W 2.1 channels
(show image)
51MF0241AA001 I-Trigue 2.1 3200 Retail 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Creative® Inspire™ T3000 speaker set 2.1 channels 6 W
(show image)
51MF0230AA003 Creative® Inspire™ T3000 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Creative® Inspire™ G380 speaker set 2.1 channels 6 W
(show image)
51MF0145AA000 Creative® Inspire™ G380 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Creative® Inspire™ P380 speaker set 22 W 2.1 channels 6 W
(show image)
51MF0115AA000 Creative® Inspire™ P380 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)