Creative Labs logo

Creative Labs SPEAKERS SBS 260 speaker set 5 W 2.1 channels

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39499
Info modified on:
18 Jun 2021, 17:32:41
Long product name Creative Labs SPEAKERS SBS 260 speaker set 5 W 2.1 channels:

SPEAKERS SBS 260 BULK 250WRMS

Short summary description Creative Labs SPEAKERS SBS 260 speaker set 5 W 2.1 channels:

Creative Labs SPEAKERS SBS 260, 2.1 channels, 5 W, 75 dB, 99 x 92 x 173 mm, Wired

Long summary description Creative Labs SPEAKERS SBS 260 speaker set 5 W 2.1 channels:

Creative Labs SPEAKERS SBS 260. Audio output channels: 2.1 channels, RMS rated power: 5 W. Signal-to-Noise Ratio (SNR): 75 dB. Dimensions (WxDxH): 99 x 92 x 173 mm. Connectivity technology: Wired

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.