location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP721c data projector 2200 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP721c
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.06J77B5E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:12:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name BenQ MP721c data projector 2200 ANSI lumens DLP XGA (1024x768) :
The long product name of BenQ MP721c data projector 2200 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MP721c - DLP Projector - 2200 ANSI-Lumen - XGA (1024 x 768) - 4:3
More>>>
BenQ MP721c data projector 2200 ANSI lumens DLP XGA (1024x768):
The official description of BenQ MP721c data projector 2200 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Immaculate image quality

You can count on the MP721c to provide exquisite picture quality for your presentations, so they'll look their very best.

Color Matching
For presentations of material where accurate color rendition is important, the MP721c's sophisticated color matching technology offers a huge advantage. So when you want your audience to see precisely the same colors in your presentation that you saw when preparing it, the MP721c is the way to go

Extra Brightness
A powerful 2200-lumen lamp ensures that even small text and detailed graphics will be clearly visible if the lighting conditions at the venue are less than ideal. Even with overhead lights on, your audience can enjoy a presentation that looks crisp and not washed out.

High Contrast
To fully bring out the colors and visual intricacies of your presentation slides, the MP721c gives you an ultra-high 2000:1 contrast ratio. Even on a slide where similar colors are used, text and other visual elements stand out clearly.

Picture Mode
For extra versatility, the MP721c's provides a number of picture modes. These modes allow you to achieve excellent display quality whatever the application and wherever you go.



Perfect presentations made simple

The MP721c not only gives picture-perfect presentations, but it doesn't force you to jump through hoops to do it. In fact, it makes it positively easy.

Control Key Lock
To help avoid annoying glitches during a presentation, the MP721c provides a control key lock. When activated, even accidentally hitting a button won't cause your presentation to crash and burn.

Helpful Alerts
So you can stay focused on your presentation, the MP721c uses discreet alerts to let you know when it has powered up or finished cooling. With no need to look for indicators on the projector, you're free to continue engaging your audience. Just wait for the ring tone and you can unplug or start the projectors.

On-Screen Timer
An on-screen timer helps you keep your presentation at just the right pace. Your audience will also appreciate being able to keep track of how much time remains. Instead of wondering about where you are in the presentation, everyone can concentrate on the actual content instead.

Wiirelesss Presentations - LinkPro
With BenQ's LinkPro wireless connectivity module, you can cut loose from all restrictive cables. Gain the flexibility and freedom of being able to move the notebook running your presentation. Without the need for unsightly cables your entire presentation will benefit from the added elegance and professional polish.

Smart enough to turn itself off
When you're counting on a presentation to clinch a deal or win over a new client, the last thing you need is a projector that you can't depend on. With the MP721c, you can rest easy and concentrate on delivering the presentation.

Quiet Operation
The MP721c's efficient ventilation design effectively removes heat from internal components with the cooling fan spinning slower and thus more quietly. In fact, the MP721c runs at just 25dB in its power-saving mode, ensuring minimal distractions by the fan.

Durable Design
The MP721c is designed to perform reliably even in adverse environments, such as high altitudes. Its special operating modes automatically adjust cooling fan speeds and other parameters to ensure optimal operation wherever you happen to be giving your presentation.

Handy Customization
The MyScreen software utility makes it a snap to set your company's logo or any other graphic as a start-up screen to impress your audience. Simply connect the MP721c to your PC with a common RS-232 cable, and then let MyScreen guide you through the process.

Auto Shutdown
A smart auto-off feature shuts the projector down when no input sources are detected after a preset interval. This feature not only conserves power, but also prevents possible overheating.

Short summary description BenQ MP721c data projector 2200 ANSI lumens DLP XGA (1024x768):
This short summary of the BenQ MP721c data projector 2200 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MP721c, 2200 ANSI lumens, DLP, XGA (1024x768), 2000:1, 787.4 - 7620 mm (31 - 300"), 16.78 million colours

Long summary description BenQ MP721c data projector 2200 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of BenQ MP721c data projector 2200 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ MP721c. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp power: 200 W. Focal length range: 20.4 - 23.5 mm. RMS rated power: 2 W. Power consumption (typical): 285 W

Projector
Screen size compatibility *
787.4 - 7620 mm (31 - 300")
Projection distance
10
Projector brightness *
2200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Horizontal scan range
31 - 82 kHz
Vertical scan range
48 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp power
200 W
Lens system
Focal length range
20.4 - 23.5 mm
Ports & interfaces
S-Video inputs quantity
1
Ports & interfaces
Microphone in
Yes
VGA (D-Sub) ports quantity *
1
Composite video in *
1
DVI port *
Yes
Multimedia
RMS rated power
2 W
Number of built-in speakers
1
Power
Power consumption (typical) *
285 W
Weight & dimensions
Weight *
2.67 kg
Packaging content
Remote control included *
Yes
Other features
Dimensions (WxDxH)
278 x 94 x 219.5 mm
Power requirements
100 - 240 V AC, 50 - 60 Hz
Compatibility
HDTV
Lens system
F=2.6 - 2.77
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:41:17
Uk has collected 6 expert reviews for BenQ MP721c data projector 2200 ANSI lumens DLP XGA (1024x768) and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
zdnet.co.uk
Updated:
2017-03-01 09:41:17
This no-frills projector has accurate colour matching, a good range of connectivity options and a generous three-year warranty.
Good SRGB mode, Wiireless capable (via addon), Long warranty...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line This no-frills projector has accurate colour matching, a good range of connectivity options and a generous three-year warranty...
76%
macworld.co.uk
Updated:
2017-03-01 09:41:17
The BenQ breaks with tradition by coming in a blue box with a glossy finish – a creative choice, but not necessarily a practical one, as the plastic instantly shows up scratches and finger marks. The button pad is equally eccentric, with an eye-catc...
Good Good picture quality for the price, optional wireless input option, low cost, good value, price includes extended three-year warranty...
Bad Unusual shiny plastic finish picks up scratches and fingermarks, lens cap may be fragile, bigger and heavier than usual, visually undistinguished...
100%
techradar.com
Updated:
2017-03-01 09:41:17
Unlike many others in the peripherals field, BenQ takes its budget products as seriously as its high-end ones, with individual technologies filtering through its ranges based on need rather than money-saving tactics. This is noticeable in its monitor r...
Good Great bulb life of 3,000 hours, High contrast ratio, Excellent value for money...
Bad Boxy design, Minimal set-up options, Average colour saturation...
60%
projectorreviews.com.au
Updated:
2017-03-01 09:41:17
The unit uses the latest DLP technology with a 5 segment colour wheel eliminating rainbow effects seen in its predecessors (PB6110, PB6210) and some older DLP models...
90%