location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Surface Pro 9 Intel® Core™ i5 256 GB 33 cm (13") 16 GB Wi-Fi 6E (802.11ax) Windows 11 Home Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Surface
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro 9
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Surface Pro 9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QIA-00031
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 10:20:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Microsoft Surface Pro 9 Intel® Core™ i5 256 GB 33 cm (13") 16 GB Wi-Fi 6E (802.11ax) Windows 11 Home Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC Graphite
  • - 33 cm (13") 2880 x 1920 pixels
  • - Intel® Core™ i5 i5-1235U
  • - 256 GB SSD
  • - Single camera 10 MP Front camera 5 MP
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.1
  • - Lithium-Ion (Li-Ion) 47.7 Wh 15.5 h
  • - Windows 11 Home 64-bit
Long product name Microsoft Surface Pro 9 Intel® Core™ i5 256 GB 33 cm (13") 16 GB Wi-Fi 6E (802.11ax) Windows 11 Home Graphite :
The long product name of Microsoft Surface Pro 9 Intel® Core™ i5 256 GB 33 cm (13") 16 GB Wi-Fi 6E (802.11ax) Windows 11 Home Graphite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-1235U, 16GB LPDDR5-SDRAM, 256GB SSD, 33.0 cm (13") 2880 x 1920, Intel, WLAN, Bluetooth, 10MP/5MP, Windows 11 Home 64-bit
More>>>
Short summary description Microsoft Surface Pro 9 Intel® Core™ i5 256 GB 33 cm (13") 16 GB Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:
This short summary of the Microsoft Surface Pro 9 Intel® Core™ i5 256 GB 33 cm (13") 16 GB Wi-Fi 6E (802.11ax) Windows 11 Home Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Surface Pro 9, 33 cm (13"), 2880 x 1920 pixels, 256 GB, 16 GB, Windows 11 Home, Graphite

Long summary description Microsoft Surface Pro 9 Intel® Core™ i5 256 GB 33 cm (13") 16 GB Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:
This is an auto-generated long summary of Microsoft Surface Pro 9 Intel® Core™ i5 256 GB 33 cm (13") 16 GB Wi-Fi 6E (802.11ax) Windows 11 Home Graphite based on the first three specs of the first five spec groups.

Microsoft Surface Pro 9. Display diagonal: 33 cm (13"), Display resolution: 2880 x 1920 pixels. Internal storage capacity: 256 GB. Processor family: Intel® Core™ i5, Processor model: i5-1235U. Internal memory: 16 GB. Rear camera resolution (numeric): 10 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6E (802.11ax). Weight: 879 g. Operating system installed: Windows 11 Home. Product colour: Graphite