location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad P16s Intel Core Ultra 7 155H Mobile workstation 40.6 cm (16") WQUXGA 96 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P16s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21KS0025US
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Oct 2024 13:44:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad P16s Intel Core Ultra 7 155H Mobile workstation 40.6 cm (16") WQUXGA 96 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core Ultra 7 155H (24MB Cache)
  • - 40.6 cm (16") WQUXGA 3840 x 2400 OLED, NVIDIA RTX 500 Ada (4GB GDDR6)
  • - 96GB (5600MHz) DDR5-SDRAM (add_new_value) & 2000GB SSD
Warranty: 1 Year Courier or Carry-in
Long product name Lenovo ThinkPad P16s Intel Core Ultra 7 155H Mobile workstation 40.6 cm (16") WQUXGA 96 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black :
The long product name of Lenovo ThinkPad P16s Intel Core Ultra 7 155H Mobile workstation 40.6 cm (16") WQUXGA 96 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core Ultra 7 155H (24MB Cache), 96GB DDR5-SDRAM, 2000GB SSD, 40.6 cm (16") WQUXGA 3840 x 2400 OLED, Intel Arc Graphics, NVIDIA RTX 500 Ada (4GB GDDR6), LAN, WLAN, Webcam, Windows 11 Pro 64-bit
More>>>
Lenovo ThinkPad P16s Intel Core Ultra 7 155H Mobile workstation 40.6 cm (16") WQUXGA 96 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
The official description of Lenovo ThinkPad P16s Intel Core Ultra 7 155H Mobile workstation 40.6 cm (16") WQUXGA 96 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power Unpacked: Compact Strength, Limitless Creativity
Enjoy robust performance on the ThinkPad P16s Gen 3 (16” Intel) mobile workstation driven by the Intel® Core™ Ultra processor. Handle intense workloads with ease — the dedicated AI engines boost productivity while advanced thermal system offer power efficiency. Plus, opt for discrete NVIDIA RTX™ 500 Ada graphics to savor superior visual fidelity.

Your Workstation, Your Way, Everywhere
Juggle tasks like a pro with the P16s Gen 3 mobile workstation. It boasts plentiful ports, swift memory, and superior connectivity with WiFi capabilities and optional WWAN technology to stay online 24/7. Delivering robust performance at an affordable cost, this device is ideal for architects, engineers, and 2D and entry-level 3D creators alike.

Clarity — With Capabilities, Without Compromise
Whether you’re creating content or editing designs, the P16s Gen 3 workstation delivers supreme visual excellence with up to a 4K OLED display. Each display option features anti-glare and most are certified for low blue light. The Communication Bar on the screen top allows for seamless virtual interactions, boasting a 5MP camera and premium mics.

Efficiency in Action: Work Hard, Tread Lightly
To ensure steadfast performance for highly intensive tasks, the P16s Gen 3 workstation boasts independent software vendor (ISV) certified apps like Adobe®, ANSYS® , & AVID®. It offers cost-efficient operation with ENERGY STAR® 8.0. The best part? It incorporates a mix of recycled plastics and metals in its build and has plastic-free packaging. *See the complete list of ISV certifications

Feel the Difference: Smoother & Smarter
Our redesigned ThinkPad keyboard includes tactile markings for improved accessibility. The TrackPad is even bigger for greater control, and there’s a customizable TrackPoint Quick Menu — triggered with a double tap. Plus, multitask faster with a dedicated Windows Copilot key that streamlines your digital tasks, raising your everyday productivity.

Not Just Secure, A Virtual Stronghold
Benefit from ThinkShield, an advanced security suite, to encrypt data via a discrete Trusted Platform Module (dTPM). Get layered protection with the Intel® Hardware Shield powered by AI. And, gain quick, secure device access with fingerprint reader or facial recognition login features. Plus, its tested tough to comply with MIL-STD-810H standards.

Short summary description Lenovo ThinkPad P16s Intel Core Ultra 7 155H Mobile workstation 40.6 cm (16") WQUXGA 96 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad P16s Intel Core Ultra 7 155H Mobile workstation 40.6 cm (16") WQUXGA 96 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad P16s, Intel Core Ultra 7, 40.6 cm (16"), 3840 x 2400 pixels, 96 GB, 2 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad P16s Intel Core Ultra 7 155H Mobile workstation 40.6 cm (16") WQUXGA 96 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad P16s Intel Core Ultra 7 155H Mobile workstation 40.6 cm (16") WQUXGA 96 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad P16s. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 40.6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels. Internal memory: 96 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics, Discrete graphics card model: NVIDIA RTX 500 Ada. Operating system installed: Windows 11 Pro. Product colour: Black

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
40.6 cm (16")
Display resolution *
3840 x 2400 pixels
Touchscreen *
No
HD type
WQUXGA
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Anti-reflective coating
Yes
Anti-smudge coating
Yes
Display brightness
400 cd/m²
RGB colour space
DCI-P3
Colour gamut
100%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
100000:1
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR True Black 500, Dolby Vision
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
155H
Processor cores
16
Processor threads
22
Processor boost frequency
4.8 GHz
Performance cores
6
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4.8 GHz
Efficient-core Max Turbo Frequency
3.8 GHz
Low Power Efficient-core Max Turbo Frequency
2.5 GHz
Performance-core base frequency
1.4 GHz
Efficient-core base frequency
0.9 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
24 MB
Processor cache type
Smart Cache
Processor base power
28 W
Maximum turbo power
115 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1.4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
96 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
96 GB
Memory channels
Dual-channel
Non-ECC
Yes
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Total SSDs capacity
2 TB
Number of SSDs installed
1
SSD capacity
2 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA RTX 500 Ada
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel Arc Graphics
On-board graphics card model *
Intel Arc Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
5.3
Near Field Communication (NFC)
No
WWAN
Upgradable
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
US English
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
75 Wh
Fast charging
Yes
Power
AC adapter power
135 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, SSD, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810H
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold, TCO
Weight & dimensions
Width
361.5 mm
Depth
248.6 mm
Height
21.1 mm
Weight *
1.82 kg