location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XC1Q24437 network card Internal WWAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XC1Q24437
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XC1Q24437
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892105817 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 12:38:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4XC1Q24437 network card Internal WWAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - M.2 WWAN
  • - Mobile network generation: 4G
  • - Internal Component for: Laptop
More>>>
Short summary description Lenovo 4XC1Q24437 network card Internal WWAN:
This short summary of the Lenovo 4XC1Q24437 network card Internal WWAN data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XC1Q24437, Internal, Wireless, M.2, WWAN

Long summary description Lenovo 4XC1Q24437 network card Internal WWAN:
This is an auto-generated long summary of Lenovo 4XC1Q24437 network card Internal WWAN based on the first three specs of the first five spec groups.

Lenovo 4XC1Q24437. Internal. Connectivity technology: Wireless, Host interface: M.2, Interface: WWAN

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
M.2
Interface *
WWAN
Network
Mobile network generation
4G
Design
Component for *
Laptop
Internal *
Yes
Antenna
Yes
Certification
NCC/ ANATEL/ SRRC/ NAL/ CCC/ CE/ FCC/ IC/ RCM/ PTCRB/ GCF/ KC/ JATE/ TELEC/ NBTC/ IMDA/ ICASA
Compatible products
ThinkPad X1 2-in-1 Gen 9/P16s Gen 3
System requirements
Windows operating systems supported
Windows 10, Windows 11
Operational conditions
Operating temperature (T-T)
-25 - 75 °C
Storage temperature (T-T)
-40 - 90 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
42 mm
Depth
30 mm
Height
2.3 mm
Weight
6.8 g
Packaging data
Package width
53 mm
Package depth
144 mm
Package height
177 mm
Package weight
30 g
Technical details
Warranty period
1 year(s)
Country Distributor
Nederland 3 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)