location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -1018MFP Laser A4 2400 x 600 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1018MFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
042DD513 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS -1018MFP Laser A4 2400 x 600 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 2400 x 600 DPI
  • - A4 18 ppm
  • - Mono copying Colour scanning
  • - Internal memory: 96 MB Built-in processor PowerPC 750CXr 300 MHz
  • - 14.5 kg
Warranty: 2-year
Long product name KYOCERA FS -1018MFP Laser A4 2400 x 600 DPI 18 ppm :
The long product name of KYOCERA FS -1018MFP Laser A4 2400 x 600 DPI 18 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Monochrome A4 Multifunctional FS-1018MFP 18ppm / 1200 dpi
More>>>
KYOCERA FS -1018MFP Laser A4 2400 x 600 DPI 18 ppm:
The official description of KYOCERA FS -1018MFP Laser A4 2400 x 600 DPI 18 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ECOSYS technology is based on extremely durable components. The drum, developer and fuser of the FS-1018MFP are designed for 100,000 pages. As toner is the only consumable required, ECOSYS printers operate with the lowest cost per page in their class and they are particularly environmentally friendly. Thanks to their modular system and flexible paper options all ECOSYS printers can be configured to meet
your exact requirements.

Short summary description KYOCERA FS -1018MFP Laser A4 2400 x 600 DPI 18 ppm:
This short summary of the KYOCERA FS -1018MFP Laser A4 2400 x 600 DPI 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS -1018MFP, Laser, Mono printing, 2400 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description KYOCERA FS -1018MFP Laser A4 2400 x 600 DPI 18 ppm:
This is an auto-generated long summary of KYOCERA FS -1018MFP Laser A4 2400 x 600 DPI 18 ppm based on the first three specs of the first five spec groups.

KYOCERA FS -1018MFP. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Warm-up time
30 s
Time to first page (black, normal)
10 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
18 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Greyscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
550 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media weight (tray 1)
60-105 g/m2
Performance
Internal memory *
96 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
750CXr
Processor frequency
300 MHz
Sound pressure level (printing)
65 dB
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
409 W
Power consumption (PowerSave)
40 W
Power consumption (standby)
76 W
Certificates
Certification
GS/TÜV/CE ISO 9001 ISO 14001
Weight & dimensions
Weight
14.5 kg
Packaging content
Bundled software
PaperPort Deluxe 9.2
Other features
I/O ports
1 x IEEE 1284; 1 x USB 2.0; 1 x Fast Ethernet 10/100Base-TX standard.
Networking features
TCP/IP
Dimensions (WxDxH)
496 x 421 x 385 mm
Power requirements
AC 220 V - 240 V, 50/60 Hz
Upgrade type
DIMM slot (64, 128, 256 MB)
Maximum internal memory
0.3125 GB
Compatible operating systems
Windows 98, 98SE, Me, NT4.0, 2000, XP
All-in-one functions
Scan
Colour all-in-one functions
Scan, No
Scan speed
18 sec/page
Media size (tray 1)
A4, B5, A5, A6, Letter, Legal, Folio
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:13:53
Uk has collected 1 expert review for KYOCERA FS -1018MFP Laser A4 2400 x 600 DPI 18 ppm and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2013-08-31 01:13:53
Kyocera Mita claims to be one of the most ecologically-minded printer companies in the world, as well as being able to save you money in the long run. Its printers, and now this multi-function device, use a lifetime laser and photoconductor drum, so you o...
70%