location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA PU-102 toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PU-102
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
302FM93096
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4003969918122
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2023 16:13:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA PU-102 toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 100000 pages
  • - Laser printing
Long product name KYOCERA PU-102 toner cartridge Original Black :
The long product name of KYOCERA PU-102 toner cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PU-102 Process Unit for FS-1020D/FS-1018MPF
More>>>
KYOCERA PU-102 toner cartridge Original Black:
The official description of KYOCERA PU-102 toner cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kyocera's reliable, user-friendly digital imaging technology bridges the gap between paper and electronic communications. Kyocera's printer consumables offer the value you look for.

Short summary description KYOCERA PU-102 toner cartridge Original Black:
This short summary of the KYOCERA PU-102 toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA PU-102, 100000 pages, Black

Long summary description KYOCERA PU-102 toner cartridge Original Black:
This is an auto-generated long summary of KYOCERA PU-102 toner cartridge Original Black based on the first three specs of the first five spec groups.

KYOCERA PU-102. Black toner page yield: 100000 pages, Printing colours: Black

Features
Compatibility *
FS-1020D/FS-1018MPF
Black toner page yield *
100000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Kyocera
Packaging data
Package dimensions (WxDxH)
400 x 330 x 190 mm
Package weight
2 kg
Other features
Colour
No
Print technology
Laser printing
Country Distributor
Deutschland 1 distributor(s)
Österreich 1 distributor(s)