location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M90t Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 2.51 TB HDD+SSD Windows 11 Pro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M90t
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12HLS0K201
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 11:20:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M90t Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 2.51 TB HDD+SSD Windows 11 Pro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i7-13700 (30MB Cache)
  • - 32GB (4400MHz) DDR5-SDRAM (2 x 16) & 2000GB HDD, 512GB SSD
Long product name Lenovo ThinkCentre M90t Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 2.51 TB HDD+SSD Windows 11 Pro Tower PC Black :
The long product name of Lenovo ThinkCentre M90t Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 2.51 TB HDD+SSD Windows 11 Pro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-13700 (30MB Cache), 32GB DDR5-SDRAM, 2000GB HDD, 512GB SSD, Intel UHD Graphics 770, LAN, Windows 11 Pro 64-bit
More>>>
Lenovo ThinkCentre M90t Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 2.51 TB HDD+SSD Windows 11 Pro Tower PC Black:
The official description of Lenovo ThinkCentre M90t Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 2.51 TB HDD+SSD Windows 11 Pro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Productivity booster
- High-performance enterprise-level desktop tower PC
- Intel vPro® Enterprise with 13th Gen Intel® Core™ processors
- Extensive ports and slots, supports up to 4 independent displays
- Scads of memory, high-speed storage
- Robustly secure & reliable, certified energy-efficient

Short summary description Lenovo ThinkCentre M90t Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 2.51 TB HDD+SSD Windows 11 Pro Tower PC Black:
This short summary of the Lenovo ThinkCentre M90t Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 2.51 TB HDD+SSD Windows 11 Pro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M90t, Intel® Core™ i7, i7-13700, 32 GB, 2.51 TB, Windows 11 Pro, 64-bit

Long summary description Lenovo ThinkCentre M90t Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 2.51 TB HDD+SSD Windows 11 Pro Tower PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M90t Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 2.51 TB HDD+SSD Windows 11 Pro Tower PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M90t. Processor family: Intel® Core™ i7, Processor model: i7-13700. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4400 MHz. Total storage capacity: 2.51 TB, Storage media: HDD+SSD, Card reader integrated. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product colour: Black

Premium performance
Premium performance

Designed for maximum productivity in any industry, the Lenovo ThinkCentre M90t Gen 4 (Intel) desktop tower PC features up to Intel vPro® Enterprise with 13th Gen Intel® Core™ processors. Complementing the AI-accelerated hardcore processing performance are four memory slots, seating copious amounts of bandwidth-boosting RAM. Take on complex data tasks and graphics projects with confidence, while knowing the expanded ports and ability to connect to up to four displays allow you the freedom of easy multitasking.

Secure protection
Secure protection

Between Lenovo ThinkShield and the Intel vPro® Enterprise platform, you’ll benefit from next-gen data and business protection. The discrete Trusted Platform Module (dTPM) 2.0 chip encrypts passwords and data, while BIOS-based Smart USB protection and individual USB port disablement prevent unauthorized access. And with a Kensington Security Slot™, chassis e-lock, and more options to provide physical security, this powerful tower delivers end-to-end protection.

Expandable versatility
Expandable versatility

Multiple I/O ports and flexible expansion slots enable you to customize any workspace for the M90t Gen 4, including the support of up to four additional displays. The Smart Cable for easy USB-A and USB-C connection will support all your peripherals—even another laptop or tablet. Optional solid-state drive (SSD) storage offers speed and responsiveness, with 3D NAND technology for more reliable performance and improved power consumption. And superfast WiFi capability will keep you connected and working, even at home.

Environmental sustainability
Environmental sustainability

Lenovo is committed to achieving net-zero greenhouse gas emissions by 2050, with targets validated by the Science Based Targets initiative. To that end, the M90t Gen 4 meets the highest environmental standards, including multiple certifications and registrations. We also use recyclable, toxin-free components in every device. Plus, by 2026, 90% of our PC products’ packaging will be made from recycled materials.

Purposeful design
Purposeful design

The M90t Gen 4 desktop provides intentional efficiency features like Smart Power On, which allows users to turn on the desktop using a simple keyboard shortcut, and front-facing I/O ports for quick and easy connections. Because it meets MIL-STD 810H guidelines with 12 methods and 20 procedures, this powerful device reflects Lenovo’s dedication to product quality, durability, and reliability. Tested against real-world challenges like volt surges, shock, vibration, and extreme temperatures, this desktop is ready for anything.

Brand Image Product code Product Stock Price from
Lenovo 12NBGAR1UK PC/workstation Lenovo 12NBGAR1UK PC/workstation
(show image)
12NBGAR1UK 12NBGAR1UK 0.00
(excl. VAT)
0 (incl. VAT)