Lenovo logo

Lenovo Legion E510 Headphones Wired In-ear Gaming USB Type-C Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119288
Info modified on:
29 Oct 2024, 08:45:42
Warranty:
1 Year
Long product name Lenovo Legion E510 Headphones Wired In-ear Gaming USB Type-C Grey:

20 Hz~40 kHz, 32Ω, 5V 120 mA, 94 dB @ 1 kHz, Stormy Grey, 26 g

Lenovo Legion E510 Headphones Wired In-ear Gaming USB Type-C Grey:

Experience audio like never before with the Lenovo Legion E510 7.1 RGB Gaming In-Ear Headphones. Designed for gamers who demand the best, these fit-in-your-pocket earbuds pack a punch with exceptional features and mind-blowing 7.1 surround sound. All so you can immerse yourself in a gaming, music and film experience that will leave you in awe

Short summary description Lenovo Legion E510 Headphones Wired In-ear Gaming USB Type-C Grey:

Lenovo Legion E510, Wired, Gaming, 20 - 40000 Hz, 26 g, Headphones, Grey

Long summary description Lenovo Legion E510 Headphones Wired In-ear Gaming USB Type-C Grey:

Lenovo Legion E510. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 40000 Hz. Weight: 26 g. Product colour: Grey

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.