location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC VT570 data projector Standard throw projector 1300 ANSI lumens 3LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VT570
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50025155
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695603974
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:48:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC VT570 data projector Standard throw projector 1300 ANSI lumens 3LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - 3LCD 1300 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 400:1
  • - Screen size compatibility: 533.4 - 7620 mm (21 - 300") Number of colours: 16.78 million colours
  • - Focus: Manual
  • - Built-in speaker(s) 1 W
  • - AC 190 W
Long product name NEC VT570 data projector Standard throw projector 1300 ANSI lumens 3LCD XGA (1024x768) White :
The long product name of NEC VT570 data projector Standard throw projector 1300 ANSI lumens 3LCD XGA (1024x768) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VT570 - LCD, 1300 ANSI, 1024x768 XGA, 2.9kg
More>>>
Short summary description NEC VT570 data projector Standard throw projector 1300 ANSI lumens 3LCD XGA (1024x768) White:
This short summary of the NEC VT570 data projector Standard throw projector 1300 ANSI lumens 3LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC VT570, 1300 ANSI lumens, 3LCD, XGA (1024x768), 400:1, 533.4 - 7620 mm (21 - 300"), 16.78 million colours

Long summary description NEC VT570 data projector Standard throw projector 1300 ANSI lumens 3LCD XGA (1024x768) White:
This is an auto-generated long summary of NEC VT570 data projector Standard throw projector 1300 ANSI lumens 3LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

NEC VT570. Projector brightness: 1300 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 21.6 - 25.9 mm, Aperture range (F-F): 1.7 - 2.2. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM. Noise level: 33 dB, Noise level (economic mode): 28 dB

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:36:28
Uk has collected 1 expert review for NEC VT570 data projector Standard throw projector 1300 ANSI lumens 3LCD XGA (1024x768) White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
NEC

NEC VT670 data projector 2100 ANSI lumens XGA (1024x768)
(show image)
50025157 VT670 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC VT470 data projector 2000 ANSI lumens SVGA (800x600)
(show image)
50025156 VT470 0.00
(excl. VAT)
0 (incl. VAT)