Product Brochure/Datasheet
(0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad P16s Gen 3 (Intel) Intel Core Ultra 9 185H 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel Core Ultra 9 185H, 16C (6P + 8E + 2LPE)/22T, Max Turbo up to 5.1GHz, 24MB
- - 16" WUXGA (1920x1200) IPS 300nits 45% NTSC
- - 2x 16GB SO-DIMM DDR5-5600 Non-ECC
- - 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
- - Intel Arc Graphics
- - Windows 11 Pro
Warranty:
3-year, Courier or Carry-in + 1Y Premier Support from 3Y Depot Windchill bundles (CPN), CO2 Offset 0.5 ton (2nd Generation Carbon Offset Projects)
Long product name Lenovo ThinkPad P16s Gen 3 (Intel) Intel Core Ultra 9 185H 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black
:
The long product name of Lenovo ThinkPad P16s Gen 3 (Intel) Intel Core Ultra 9 185H 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Core Ultra 9 185H, 16C (6P + 8E + 2LPE)/22T, Max Turbo up to 5.1GHz, 24MB, 2x 16GB SO-DIMM DDR5-5600 Non-ECC, 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, 16" WUXGA (1920x1200) IPS 300nits 45% NTSC, Intel Arc Graphics, Intel Wi-Fi 6E AX211 802.11ax 2x2 + BT5.3, 5.0MP + IR with Privacy Shutter and Human Presence Detection, Windows 11 Pro
More>>>
Lenovo ThinkPad P16s Gen 3 (Intel) Intel Core Ultra 9 185H 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
The official description of Lenovo ThinkPad P16s Gen 3 (Intel) Intel Core Ultra 9 185H 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Break New Ground: Performance & Power On the Go
- 16” high-powered mobile workstation for professionals on the move
- AI-assisted productivity unlocked with Intel® Core™ Ultra processor
- Independent software vendor (ISV) certifications like Adobe®, AVID®, Altair®
- Ideal for architects, administrators, engineers, 2D & entry-level 3D creators
Short summary description Lenovo ThinkPad P16s Gen 3 (Intel) Intel Core Ultra 9 185H 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad P16s Gen 3 (Intel) Intel Core Ultra 9 185H 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkPad P16s Gen 3 (Intel), Intel Core Ultra 9, 5.1 GHz, 40.6 cm (16"), 1920 x 1200 pixels, 32 GB, 1 TB
Long summary description Lenovo ThinkPad P16s Gen 3 (Intel) Intel Core Ultra 9 185H 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad P16s Gen 3 (Intel) Intel Core Ultra 9 185H 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.
Lenovo ThinkPad P16s Gen 3 (Intel). Processor family: Intel Core Ultra 9, Processor model: 185H, Processor frequency: 5.1 GHz. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 1.82 kg