location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Kidi DJ Drums

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kidi DJ Drums
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-572623
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765726231
Category:
Toys that produce music either by being played like an instrument by the child, or produce electronic sounds when a button on the toy is pressed etc.
Musical Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 11:20:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points VTech Kidi DJ Drums
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Recommended age (min): 6 yr(s)
  • - Multicolour
  • - Languages support: Dutch
  • - Speaking function Sounding
More>>>
Short summary description VTech Kidi DJ Drums:
This short summary of the VTech Kidi DJ Drums data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Kidi DJ Drums, 6 yr(s), AA, 1.82 kg, Multicolour

Long summary description VTech Kidi DJ Drums:
This is an auto-generated long summary of VTech Kidi DJ Drums based on the first three specs of the first five spec groups.

VTech Kidi DJ Drums. Recommended age (min): 6 yr(s). Battery type: AA. Weight: 1.82 kg. Product colour: Multicolour

Features
Recommended age (min) *
6 yr(s)
Suggested gender *
Boy/Girl
Product colour *
Multicolour
Material
Plastic
Languages support
Dutch
Assembly required
No
Speaking function
Yes
Sounding
Yes
Country of origin
China
Certification
CE
Power
Battery type
AA
Number of batteries supported
4
Batteries required
Yes
Weight & dimensions
Width
469 mm
Depth
281 mm
Height
127 mm
Weight
1.82 kg
Packaging data
Package width
445 mm
Packaging data
Package depth
133 mm
Package height
330 mm
Package weight
2.32 kg
Package volume
1.953 cm³
Quantity per pack
3 pc(s)
Package type
Try me box
Packaging content
Batteries included
Yes
Logistics data
Harmonized System (HS) code
9503009990
Master (outer) case width
426 mm
Master (outer) case length
353 mm
Master (outer) case height
472 mm
Master (outer) case gross weight
8.01 kg
Master (outer) case GTIN (EAN/UPC)
33417765726232
Master (outer) case volume
7.098 cm³
Other features
(cdm) Game language
DUTCH
Supplier features
Pallet type
800 x 1200 mm
Brand Image Product code Product Stock Price from
VTech KidiMusic Super Sound Karaoke VTech KidiMusic Super Sound Karaoke
(show image)
80-547423 Super Sound Karaoke