location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Kidi DJ MIX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kidi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DJ MIX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-547323
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765473234
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2022 12:24:53
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Kidi DJ MIX:
This short summary of the VTech Kidi DJ MIX data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Kidi DJ MIX, 6 yr(s), Dutch, 1.28 kg, Multicolour

Long summary description VTech Kidi DJ MIX:
This is an auto-generated long summary of VTech Kidi DJ MIX based on the first three specs of the first five spec groups.

VTech Kidi DJ MIX. Recommended age (min): 6 yr(s), Languages support: Dutch. Weight: 1.28 kg. Product colour: Multicolour

Design
Product colour *
Multicolour
Material
Synthetic
Preassembled
Yes
Certification
CE
Features
Suggested gender *
Boy/Girl
Recommended age (min) *
6 yr(s)
Languages support
Dutch
Interleaved Two of Five (ITF-14)
33417765473235
Country of origin
China
Intrastat code
950300559
Audio
Built-in speaker(s)
Yes
Sounding
No
Sound effects
Yes
Speaking function
Yes
Voice recording
Yes
Power
Power source type *
Battery
Batteries required
Yes
Number of batteries supported
4
Battery type
AA
Rechargeable
No
Weight & dimensions
Width
365 mm
Depth
92 mm
Height
235 mm
Weight
1.28 kg
Packaging data
Package width
450 mm
Package depth
106 mm
Package height
305 mm
Package weight
1.73 kg
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Products per pallet
75 pc(s)
Layers per pallet
5 pc(s)
Master (outer) cases per pallet
25 pc(s)
Master (outer) cases per pallet layer
5 pc(s)
Harmonized System (HS) code
9503005590
Package volume
14548.5 cm³
Master (outer) case width
473 mm
Master (outer) case length
345 mm
Master (outer) case height
332 mm
Master (outer) case gross weight
5.93 kg
Master (outer) case net weight
3.83 kg
Master (outer) case volume
54177.42 cm³
Products per master (outer) case
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
33417765473235
Supplier features
Assembly required
No
Country of importation (ISO 3166-1)
Netherlands
Brand Image Product code Product Stock Price from
VTech KidiZoom PrintCam Children's digital camera VTech KidiZoom PrintCam Children's digital camera
(show image)
80-549182 PrintCam
VTech KidiCom Advance 3.0 blauw Children's multifunctional gadget VTech KidiCom Advance 3.0 blauw Children's multifunctional gadget
(show image)
80-541123 KidiCom Advance 3.0 blauw
VTech KidiZoom Vloggercam Children's digital camera VTech KidiZoom Vloggercam Children's digital camera
(show image)
80-531882 Vloggercam
VTech KidiZoom Duo DX roze Children's digital camera VTech KidiZoom Duo DX roze Children's digital camera
(show image)
80-520052 Duo DX roze
VTech KidiZoom Duo DX blauw Children's digital camera VTech KidiZoom Duo DX blauw Children's digital camera
(show image)
80-520023 Duo DX blauw
Country Distributor
Belgium 1 distributor(s)