location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion Pro 7 AMD Ryzen™ 9 7945HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82WS003UUS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530706592 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 18:42:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion Pro 7 AMD Ryzen™ 9 7945HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 9 7945HX (64MB Cache, 2.5GHz)
  • - 40.6 cm (16") WQXGA 2560 x 1600 IPS, NVIDIA GeForce RTX 4090 (16GB GDDR6)
  • - 32GB (5200MHz) DDR5-SDRAM (2 x 16) & 2000GB SSD
Warranty: 1-year, Courier or Carry-in
Long product name Lenovo Legion Pro 7 AMD Ryzen™ 9 7945HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Grey :
The long product name of Lenovo Legion Pro 7 AMD Ryzen™ 9 7945HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 9 7945HX (64MB Cache, 2.5GHz), 32GB DDR5-SDRAM, 2000GB SSD, 40.6 cm (16") WQXGA 2560 x 1600 IPS, AMD Radeon 610M, NVIDIA GeForce RTX 4090 (16GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Lenovo Legion Pro 7 AMD Ryzen™ 9 7945HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:
The official description of Lenovo Legion Pro 7 AMD Ryzen™ 9 7945HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Speed meets endurance
Fueled by AMD Ryzen™ processors, the Legion Pro 7 Gen 8 (16" AMD) gaming laptop gives you the searing power and performance to game, stream, and create without compromising battery life.

Fully powered NVIDIA® GeForce RTX™ graphics cards. Beyond fast.
For gamers and creators, NVIDIA® GeForce RTX™ 40 Series GPUs are beyond fast. Supercharged by the ultra-efficient NVIDIA Ada Lovelace architecture, they deliver a quantum leap in performance and AI-powered graphics. Dive into lifelike virtual worlds with ray tracing and ultra-high FPS gaming with ultra-low latency. And discover revolutionary new ways to create unprecedented workflow acceleration.

Enjoy 3 months of Xbox Game Pass on Lenovo Legion devices
Play over 100 high-quality games with your new Lenovo Legion laptop and three months of Xbox Game Pass-including EA Play. With new games added all the time, there's always something new to play. Download and play in full fidelity or play console games from the cloud with a connected controller.

Smarter AI gaming
Thanks to the Legion Pro 7 Gen 8’s state-of-the-art LA2-Q AI chip, Lenovo Legion AI Engine+ is smarter than ever. Leveraging a host of system sensors across key components, in real-time, it deploys a Smart Engine to optimize your game for maximum FPS. What’s more, the Smart Engine gets better over time, ensuring maximum system performance to wipe the floor with the competition for years to come.

Legion Coldfront 5.0: Best-in-class AI-tuned thermal technology
Stay at the top of your game for longer with the Legion Pro 7 Gen 8 and its best-in-class AI-tuned thermal technology, Legion Coldfront 5.0. With blades as thin as 0,1mm and a massive intake and exhaust system, the air flows seamlessly through your laptop, optimizing thermal efficiency and performance for power-intensive games and apps. In addition, liquid metal enhances heat transfer from the CPU, while the extra-wide vapor chamber for both the CPU and GPU, along with hybrid heat pipe technology, keeps everything ultra-cool in the heat of the battle.

A Display Born to compete, not dazzle
The cutting-edge Lenovo PureSight Gaming Display was engineered to put others in the shade. For a start, it's factory calibrated for incredible color accuracy and is both VESA DisplayHDR™ 400 Certified and X-Rite™ Pantone Certified. With a variable refresh rate, this 16″ WQXGA IPS display is perfect for the big picture and lightning-quick reflexes. By seeing every detail of your game, no matter how dark or bright the game gets, the Legion Pro 7 Gen 8 puts you firmly in the driving seat.

Elevate your gaming experience
With Lenovo Vantage, you can adjust, customize, and maximize the Legion Pro 7i Gen 8’s capabilities via an all-in-one, easy-to-use suite of tools. As well as AI performance tuning, the real-time performance dashboard, overclocking control, and Legion Spectrum RGB support mean that there’s nothing to stop you dominating your foes.

One mean, green machine

With the Legion Pro 7 Gen 8, you’ve earned your green stripes.
While the bottom cover is built from 50% recycled aluminum, the top is made from 30% post-consumer recycled polymers. The gaming laptop’s ambient lighting strip with AI light sync via Legion Spectrum reacts to what's happening on your screen and is easily customizable. What’s more, the rear I/O dashboard with full I/O support gives you all the connectivity you need.

Power to the max
The Legion Pro 7 Gen 8 gaming laptop gives you unbelievable battery power, up to a whopping 99.99Whr. With Super Rapid Charge, the battery recharges in minutes, while Smart Battery v3.0 uses machine learning to save the battery's capacity and reduce deterioration.

Precision is everything
For those who demand precision with full customization, look no further than the full-sized Legion TrueStrike gaming keyboard. In addition to full-sized arrow and number pad keys, the Legion Pro 7 Gen 8 lapop boasts a large touchpad to help you conquer all. As well as 1.5mm key travel and swappable keycaps, this customizable per-key RGB keyboard is powered by Legion Spectrum, enabling you to create the perfect setup.

Truly immersive gaming
With Tobii Horizon integrated into the Legion Pro 7i Gen 8’s webcam, you can control the in-game’s 1080p camera with head movements, giving you a more seamless field of view. Your digital well-being is also taken care of with Tobii Aware, providing increased security, privacy, and productivity through smart features, such as auto-dimming, screen time tracking, and auto-locking.

There’s audio, and then there’s Nahimic Audio
Specifically designed for gamers, Nahimic Audio by SteelSeries drastically improves your gaming experience by providing unprecedented immersive 3D audio. Now, you can communicate crystal clearly with your teammates, enabling you to mix and share audio streaming journeys like a professional streamer. With Nahimic, you just don’t play your games, you live them.

Specifications may vary depending upon region / model.

Short summary description Lenovo Legion Pro 7 AMD Ryzen™ 9 7945HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:
This short summary of the Lenovo Legion Pro 7 AMD Ryzen™ 9 7945HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion Pro 7, AMD Ryzen™ 9, 2.5 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 32 GB, 2 TB

Long summary description Lenovo Legion Pro 7 AMD Ryzen™ 9 7945HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:
This is an auto-generated long summary of Lenovo Legion Pro 7 AMD Ryzen™ 9 7945HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Grey based on the first three specs of the first five spec groups.

Lenovo Legion Pro 7. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 7945HX, Processor frequency: 2.5 GHz. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M. Operating system installed: Windows 11 Home. Product colour: Grey