location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Smart Tank 5108 All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Smart Tank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart Tank 5108 All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5D1B3A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415169020 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 16:48:38
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Smart Tank 5108 All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless; High-volume printer tank; Print from phone or tablet; Scan to PDF
  • - Print, copy, scan
  • - Print speed up to 12 ppm (black) and 5 ppm (color)
  • - Up to 1200 x 1200 rendered dpi
Warranty: One-year or 30,000 pages limited hardware warranty, whichever is earlier from the date of purchase and get up to 2 years extended warranty upon registration at https://www.hp.com/go/inkTank-SmartTank-warranty . User replaceable parts have separate warranty periods.
Long product name HP Smart Tank 5108 All-in-One Printer :
The long product name of HP Smart Tank 5108 All-in-One Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart Tank 5108 All-in-One Printer
More>>>
HP Smart Tank 5108 All-in-One Printer:
The official description of HP Smart Tank 5108 All-in-One Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The smarter, more connected tank printer

Short summary description HP Smart Tank 5108 All-in-One Printer:
This short summary of the HP Smart Tank 5108 All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Smart Tank 5108 All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Green

Long summary description HP Smart Tank 5108 All-in-One Printer:
This is an auto-generated long summary of HP Smart Tank 5108 All-in-One Printer based on the first three specs of the first five spec groups.

HP Smart Tank 5108 All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Green

Smart tank value

Up to 3 years of ink keeps you printing at a fraction of the cost [2,3]
Save on energy with HP Auto-On/Auto-Off technology[4]
Ink sensors help prevent costly printhead replacements

Ready when you are

Stay connected and keep printing with self-healing Wi-Fi [5]
Print and scan on the go from any mobile device [6]
Mobile fax with HP Smart app [5]

Conveniently intuitive

Easy mobile-guided setup [6]
Printer tells you what to do next with smart buttons
Colour-coded, mess-free recyclable bottles for easy refill [7]

Mobile-guided, seamless setup
Mobile-guided, seamless setup

Use the guided, step-by-step animations to quickly set up your printer. 6

Smart buttons

Easily manage tasks with smart buttons that illuminate and guide you through the printing process.

Low-on-ink sensors

Easily monitor and maintain ink levels with integrated ink sensors

Self-healing Wi-Fi®

Get fast and reliable connections using self-healing Wi-Fi®. 5

HP Smart Advance

Print and scan from your phone. Enjoy advanced scanning with HP Smart Tank. 6

HP Auto On/Auto Off technology

Turn your printer on when you need it and off when you don't. 4

Engineered for high-volume printing

Get up to 6000 color or black pages of ink bottles included.

Spill-free ink refill experience

HP’s innovative ink bottle design delivers the cleanest and easiest refill experience for HP Ink Tanks.

Exceptional HP quality

Count on dark, crisp text, and get vibrant color graphics for all your prints.

HP Wolf Essential security

Safeguard your documents and memories right out of the box with critical protection against cyber-threats.

Enhanced ID Copy

Easily detects and copy IDs, and print on one page.

All-in-one versatility

Get the features you need for work and other tasks with copy, and scan functions.

Printing
Duplex printing mode
Manual
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (ISO/IEC 24734) black
12 ppm
Print speed (ISO/IEC 24734) colour
5 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
21 s
Borderless printing
Yes
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
99 copies
ID-card copy function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail Server, Software
Image formats supported
HEIF, JPEG, JPG, PNG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
400 - 800 pages per month
Maximum duty cycle *
3000 pages per month
Duplex functions *
Print
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
URF, PCLm, PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Maximum number of input trays
1
Maximum input capacity
100 sheets
Maximum output capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355 mm
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
B5, DL
Borderless printing media sizes
8.5x11
Custom media width
88.9 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
64 MB
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
980 MHz
Sound power level (printing)
6.4 dB
Design
Product colour *
Green
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3.05 cm (1.2")
Control type
Buttons
Power
Power consumption (ready)
3.023 W
Power consumption (sleep)
1.096 W
Power consumption (off)
0.109 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 13.0 Ventura, Mac OS X 10.15 Catalina, Mac OS X 12.0 Monterey
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Non-operating altitude
0 - 4572 m
Certificates
Certification
CISPR 32 2015+A1:2019 Class B/EN 55032:2015+A11:2020 Class B; CISPR 24:2010 +A1:2015/EN 55024:2010 +A1:2015; CISPR 35:2016/EN 55035:2017+A11:2020; EN IEC 61000-3-2:2019; EN 61000-3-2:2014; EN 61000-3-3:2013 +A1:2019; EN 301 489-1 V2.2.3; EN 301 489-17 V3.2.4; FCC CFR 47 Part 15; ICES-003, Issue 7; VCCI-CISPR32:2016
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, Post-Consumer Recycled Plastic
Weight & dimensions
Width
434.7 mm
Depth
361.5 mm
Height
157.3 mm
Weight
5.03 kg
Packaging data
Package width
495 mm
Package depth
198 mm
Package height
478 mm
Package weight
7.2 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
6000 pages
Included cartridge capacity (CMY)
6000 pages
Cables included
AC
Warranty card
Yes
Bundled software
HP Printer Software
Logistics data
Pallet gross weight
432 g
Layers per pallet
5 pc(s)
Products per pallet
60 pc(s)
Technical details
Master (outer) cases per pallet layer
12 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
1200 x 1000 x 2390 mm
Recommended system requirements
Microsoft® Windows® 11, 10; 2 GB available hard disk space, Internet connection, Microsoft® Internet Explorer or Edge.
PictBridge
No
Pallet dimensions (W x D x H) (imperial)
1218.9 x 1016 x 2389.9 mm (48 x 40 x 94.1")
Pallet weight (imperial)
430.9 kg (950 lbs)
Number of print heads
2
Country Distributor
España 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Smart Tank 5108 All-in-One Printer:
Disclaimer

[1] HP ink bottles compared to HP ink cartridges. Cost per page based on expected black and composite (cyan/magenta/yellow) page yield results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see https://hp.com/go/learnaboutsupplies
[2] Based upon 150 pages per month of HP Smart Tank customers’ usage. Actual yield varies considerably based on content of printed pages and other factors. Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Some ink from included bottles is used to start up the printer. For details, see: https://hp.com/go/learnaboutsupplies
[3] Black and composite colour average per bottle (cyan/magenta/yellow) results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. An additional black ink bottle is required to print 6,000 colour test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For details, see: https://hp.com/go/learnaboutsupplies
[4] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
[5] Wireless operations are compatible with 2.4 GHz operations only. Learn more at www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[6] Requires the HP Smart app download. For details on local printing requirements see https://hp.com/go/mobileprinting. Certain features/software are available in English language only and differ between desktop and mobile applications. Subscription may be required; subscription may not be available in all countries. For details, see: https://HPSmart.com. Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores. Fax capabilities are for sending a fax only.
[7] Ink bottles can be recycled through HP’s Planet Partner Program. Program availability varies. See http://hp.com/go/recycle
[7] Based on HP’s internal analysis of wireless ink tank printers. More connected based on self-healing WiFi, WiFi direct, and mobile print, scan, and fax capabilities through the HP Smart App as of January 2023.
Technical specification disclaimers
Dimensions vary as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz routers only; excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see http://hpconnected.com . Print times and connection speeds may vary. Apple, AirPrint, Mac, and macOS are trademarks of Apple Inc., registered in the U.S. and other countries. Use of the Works with Apple badge means that an accessory has been designed to work specifically with the technology identified in the badge and has been certified by the developer to meet Apple performance standards. Windows is a trademark of the Microsoft group of companies. Mopria®, the Mopria® Logo, and the Mopria Alliance™ word mark and logo are registered and/or unregistered trademarks and service marks of Mopria Alliance, Inc. in the United States and other countries. Unauthorized use is strictly prohibited
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see: http://hp.com/go/printerclaims
Based on HP internal A4 Memo draft document methodology. For details see https://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA8-4168ENW .