location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 3 AMD Ryzen™ 7 5700U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82KV00H1FR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197531558510 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 01:55:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad 3 AMD Ryzen™ 7 5700U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 7 5700U (8MB Cache, 1.8GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080 IPS
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 4) & 512GB SSD
Warranty: 2-year, Courier or Carry-in
Long product name Lenovo IdeaPad 3 AMD Ryzen™ 7 5700U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey :
The long product name of Lenovo IdeaPad 3 AMD Ryzen™ 7 5700U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 7 5700U (8MB Cache, 1.8GHz), 8GB DDR4-SDRAM, 512GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080 IPS, AMD Radeon Graphics, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Lenovo IdeaPad 3 AMD Ryzen™ 7 5700U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
The official description of Lenovo IdeaPad 3 AMD Ryzen™ 7 5700U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Big picture & purpose
The IdeaPad 3 Gen 6 (17" AMD) laptop is a blessing for remote learners. Its AMD Ryzen™ 5000 H-Series processors and smart features are tailored to distance education with top performance and optimized workflow. Be consumed by visuals on a spacious 17" FHD display, and reserve complete control over your own privacy with a physical webcam privacy shutter

Breaking the boundaries of performance
They say life is full of compromises. They say you can’t have high performance and long battery life on the same notebook. They say that a high-performance gaming laptop must be big, bulky, and heavy. Well, the IdeaPad 3 Gen 6 (17" AMD) laptop proves them wrong. Now you can enjoy elite gaming performance on a device with amazing battery life, thanks to the new AMD Ryzen™ 5000 H-Series Mobile Processors. Never compromise on your laptop again.

Won’t crash under pressure
Stay cool, quiet, and in the game with mechanical airflow enhancements and intelligent thermals that ensure air flows out without crossing over intake vents. Calibrate performance and cooling even further with Q-Control by cycling through three modes of fan speeds to match your performance needs.

Full-time privacy control
Don’t let your webcam make you the latest viral video sensation in a bad way. The IdeaPad 3 Gen 6 (17" AMD) laptop offers a physical webcam privacy shutter which ensures that even if your camera is still rolling, no one will see what’s happening in your house unless you want them to.

Always-on digital wellness
The IdeaPad 3 Gen 6 (17" AMD) laptop has targeted learn-from-home solutions such as Eye Care and Noise Cancellation, which reduces eye strain and blocks out background noise and cross talk. So, go ahead and sit at the screen as long as you need to, and stop shushing your housemates. This device was designed to keep you focused and healthy.

See more of everything
The IdeaPad 3 Gen 6 (17" AMD) laptop lets you jump into your favorite games and movies and see every detail with its 17" up to FHD display. And with razor-thin bezels, you get more screen real estate than any other laptop in its class, for a picture that seems to float in place.

Short summary description Lenovo IdeaPad 3 AMD Ryzen™ 7 5700U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
This short summary of the Lenovo IdeaPad 3 AMD Ryzen™ 7 5700U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 3, AMD Ryzen™ 7, 1.8 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Lenovo IdeaPad 3 AMD Ryzen™ 7 5700U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
This is an auto-generated long summary of Lenovo IdeaPad 3 AMD Ryzen™ 7 5700U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey based on the first three specs of the first five spec groups.

Lenovo IdeaPad 3. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5700U, Processor frequency: 1.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Grey

Design
Colour name
Arctic Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
NTSC
Colour gamut
72%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
5700U
Processor cores
8
Processor threads
16
Processor boost frequency
4.3 GHz
Processor frequency *
1.8 GHz
Processor cache
8 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board + SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
12 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card family
AMD Radeon
On-board graphics card model *
AMD Radeon Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.2
WWAN
Not installed
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Keyboard language
French
Numeric keypad *
Yes
Keyboard backlit
No
Software
Operating system architecture
64-bit
Operating system language
French
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
38 Wh
Battery life (max)
7 h
Continuous video playback time
8.5 h
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Certification
ENERGY STAR® 8.0 ErP Lot 3 RoHS compliant
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
399 mm
Depth
274 mm
Height
19.9 mm
Weight *
2.1 kg