location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ViewFinity
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S70D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS32D706EAUXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095541983
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 16:37:16
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TCO Certificate (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Energy Star Certificate (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 14001 Certificate (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 9001 Certificate (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office 81.3 cm (32") LCD VA
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 5 ms 350 cd/m² 3000:1
  • - Flicker-free technology
  • - F 31 kWh 31 W
More>>>
Short summary description Samsung S70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black:
This short summary of the Samsung S70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S70D, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 5 ms, Black

Long summary description Samsung S70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black:
This is an auto-generated long summary of Samsung S70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black based on the first three specs of the first five spec groups.

Samsung S70D. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Brand Image Product code Product Stock Price from
Samsung G80SD computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD OLED Silver Samsung G80SD computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD OLED Silver
(show image)
LS32DG802SUXDU G80SD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S36GD computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black Samsung S36GD computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black
(show image)
LS27D364GAUXEN S36GD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S36GD computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black Samsung S36GD computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black
(show image)
LS27D362GAUXEN S36GD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G30D computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black Samsung G30D computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black
(show image)
LS24DG302EUXEN G30D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S36GD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black Samsung S36GD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black
(show image)
LS24D364GAUXEN S36GD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S36GD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black Samsung S36GD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black
(show image)
LS24D362GAUXEN S36GD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G80SD computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD OLED Silver Samsung G80SD computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD OLED Silver
(show image)
LS32DG802SUXEN G80SD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G80SD computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD OLED Silver Samsung G80SD computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD OLED Silver
(show image)
LS32DG800SUXEN G80SD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G30D computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black Samsung G30D computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black
(show image)
LS24DG300EUXEN G30D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Belgium 2 distributor(s)
United Kingdom 1 distributor(s)