EU Energy Label
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Gaming 61 cm (24") LCD VA
- - Full HD 1920 x 1080 pixels 16:9
- - 180 Hz 1 ms 250 cd/m² 3000:1
- - AMD FreeSync Flicker-free technology
- - E 17 kWh 17 W
More>>>
Short summary description Samsung G30D computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:
This short summary of the Samsung G30D computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung G30D, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black
Long summary description Samsung G30D computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of Samsung G30D computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.
Samsung G30D. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black