location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips FreeMotion Cordless steam iron GC830/02

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FreeMotion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless steam iron GC830/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC830/02 show
Show alternative article codes used in the online market place
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:49:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips FreeMotion Cordless steam iron GC830/02 :
The long product name of Philips FreeMotion Cordless steam iron GC830/02. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless, 1300W, 10g/min, 90ml, Ceramic, 0.75kg
More>>>
Philips FreeMotion Cordless steam iron GC830/02:
The official description of Philips FreeMotion Cordless steam iron GC830/02 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ironing without cord, performance without limits

With powerful steam and smooth gliding soleplate

The Philips FreeMotion cordless steam iron gives you ultimate freedom in ironing. With
powerful vertical steam and the smooth gliding soleplate performance is unlimited.

Fast and easy crease removal

- Vertical steam of 100g for crease removal in hanging fabrics
- Continuous steam output up to 10g/min

Ultimate convenience in use

- Open handle for easy grip and improved maneuverability
- Cover for easy storage and transport
- Longer ironing without recharging
- Detachable watertank for easy filling and emptying

Gentle on your garments

- Non-stick and non-scratch Ceramic soleplate
- Drip-stop system keeps your garments spotless while ironing

Safe ironing

- Switches appliance off automatically when left unattended

Short summary description Philips FreeMotion Cordless steam iron GC830/02:
This short summary of the Philips FreeMotion Cordless steam iron GC830/02 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips FreeMotion Cordless steam iron GC830/02, 100 g/min, Ceramic soleplate, 0.09 L, 10 g/min, Blue, White, 220 V

Long summary description Philips FreeMotion Cordless steam iron GC830/02:
This is an auto-generated long summary of Philips FreeMotion Cordless steam iron GC830/02 based on the first three specs of the first five spec groups.

Philips FreeMotion Cordless steam iron GC830/02. Steam boost performance: 100 g/min, Soleplate type: Ceramic soleplate, Water tank capacity: 0.09 L. AC input voltage: 220 V. Cord length: 1.6 m. Width: 176 mm, Depth: 264 mm, Height: 209 mm. Power: 1300 W

Features
Water tank capacity *
0.09 L
Steam boost performance *
100 g/min
Continuous steam performance *
10 g/min
Soleplate type *
Ceramic soleplate
Product colour *
Blue, White
Anti-drip function
Yes
Extra large water inlet
Yes
Auto power off
Yes
Power
AC input voltage
220 V
Ergonomics
Cord length
1.6 m
Cord storage
Yes
Weight & dimensions
Width
176 mm
Depth
264 mm
Height
209 mm
Weight
750 g
Other features
Power
1300 W