location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC013/00 Cord holder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC013/00 Cord holder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC013/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103754077 show
Category:
Accessories used for ironing such as water spray cans, clothes hangers and ironing boards.
Ironing Accessories Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2024 04:45:33
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 20 Oct 2020
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips GC013/00 Cord holder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No accidental creasing
  • - No tangling
  • - No tripping over the cord
  • - Fits on all ironing boards
  • - Designed for steam irons
Long product name Philips GC013/00 Cord holder :
The long product name of Philips GC013/00 Cord holder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Cord holder
More>>>
Philips GC013/00 Cord holder:
The official description of Philips GC013/00 Cord holder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For comfortable and fast ironing


Keeps the cord out of the way
The Philips CordGuide keeps the cord securely fitted to your ironing board so you can iron comfortably and fast. Forget about tripping on the cord, the CordGuide fits any standard ironing board to keep your cord in place.

Short summary description Philips GC013/00 Cord holder:
This short summary of the Philips GC013/00 Cord holder data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GC013/00 Cord holder, 100 mm, 50 mm, 44 mm, 51 g, 0.065 g

Long summary description Philips GC013/00 Cord holder:
This is an auto-generated long summary of Philips GC013/00 Cord holder based on the first three specs of the first five spec groups.

Philips GC013/00 Cord holder. Width: 100 mm, Depth: 50 mm, Height: 44 mm

Fixes the cord to prevent creasing already ironed parts
Fixes the cord to prevent creasing already ironed parts

CordGuide fixes the cord in one place on the ironing board, so that it will not accidentally drag and crease already ironed parts of the garment.

Prevents tangling of the cord while ironing
Prevents tangling of the cord while ironing

The cord will not tangle while you are ironing.

Prevents ironing or tripping over the cord

It prevents you from tripping over the cord, protecting it from being damaged and so you don't accidentally iron over it.

Easily fits all standard ironing boards
Easily fits all standard ironing boards

CordGuide is easy to use. Just clip it on your ironing board and slot the cord of your iron inside. CordGuide fits on all standard ironing boards.

Designed for steam iron appliances

The CordGuide is compatible with standard steam iron appliances.

Technical details
Product colour
White
Weight & dimensions
Width
100 mm
Weight & dimensions
Depth
50 mm
Height
44 mm
Weight
51 g
Package weight
0.065 g
Country Distributor
Deutschland 1 distributor(s)