location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Slim 3 Intel® Core™ i5 i5-13420H Laptop 39.6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83EM006HIX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530021992 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 02:52:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad Slim 3 Intel® Core™ i5 i5-13420H Laptop 39.6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - Intel Core i5-13420H (12MB Cache)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS
  • - 16GB (4800MHz) LPDDR5-SDRAM & 1000GB SSD
Warranty: 2-year, Courier or Carry-in
Long product name Lenovo IdeaPad Slim 3 Intel® Core™ i5 i5-13420H Laptop 39.6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey :
The long product name of Lenovo IdeaPad Slim 3 Intel® Core™ i5 i5-13420H Laptop 39.6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-13420H (12MB Cache), 16GB LPDDR5-SDRAM, 1000GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics, WLAN, Not supported, Webcam, Windows 11 Home 64-bit
More>>>
Short summary description Lenovo IdeaPad Slim 3 Intel® Core™ i5 i5-13420H Laptop 39.6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
This short summary of the Lenovo IdeaPad Slim 3 Intel® Core™ i5 i5-13420H Laptop 39.6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Slim 3, Intel® Core™ i5, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description Lenovo IdeaPad Slim 3 Intel® Core™ i5 i5-13420H Laptop 39.6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
This is an auto-generated long summary of Lenovo IdeaPad Slim 3 Intel® Core™ i5 i5-13420H Laptop 39.6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey based on the first three specs of the first five spec groups.

Lenovo IdeaPad Slim 3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-13420H. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product colour: Grey. Weight: 1.62 kg

Design
Colour name
Arctic Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Market positioning
Home
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Contrast ratio (typical)
800:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model *
i5-13420H
Processor cores
8
Processor boost frequency
4.6 GHz
Performance cores
4
Efficient cores
4
Performance-core Max Turbo Frequency
4.6 GHz
Efficient-core Max Turbo Frequency
3.4 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
45 W
Maximum turbo power
95 W
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Memory channels
Single-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Intel® Optane™ Memory module installed
No
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Mobile network generation
Not supported
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.2
Bluetooth Low Energy (BLE)
No
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Italian
Numeric keypad *
Yes
Keyboard backlit
No
Software
Operating system architecture
64-bit
Operating system language
English, Italian
Trial software
Office
Operating system installed *
Windows 11 Home
Processor special features
Intel® Evo™ Platform Verified
No
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
47 Wh
Battery life (max)
8 h
Continuous video playback time
12 h
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Certification
ENERGY STAR 8.0 EPEAT Silver Registered ErP Lot 26 ErP Lot 6 RoHS compliant TÜV Rheinland Low Blue Light MIL-STD-810H
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Silver
Weight & dimensions
Width
359.3 mm
Depth
235 mm
Height
17.9 mm
Weight *
1.62 kg
Other features
Warranty period
2 year(s)