location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Classic HD1172/02 iron Dry iron Aluminium soleplate 1000 W Black, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Classic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD1172/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD1172/02 show
Show alternative article codes used in the online market place
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2024 03:06:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Classic HD1172/02 iron Dry iron Aluminium soleplate 1000 W Black, Metallic :
The long product name of Philips Classic HD1172/02 iron Dry iron Aluminium soleplate 1000 W Black, Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Classic Dry iron, 1000 W
More>>>
Philips Classic HD1172/02 iron Dry iron Aluminium soleplate 1000 W Black, Metallic:
The official description of Philips Classic HD1172/02 iron Dry iron Aluminium soleplate 1000 W Black, Metallic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Linished soleplate for easy gliding on your clothes
This iron features a high-quality linished aluminum soleplate for long-lasting performance.

Button groove speeds up ironing along buttons and seams
The button groove makes ironing along buttons and seams fast and easy.

Iron temperature-ready light
Indicator light goes off when the required ironing temperature has been reached.

Pointed tip for ironing tricky areas
The uniquely pointed tip allows you to iron even the hardest to reach areas.

Easy temperature control
An elevated temperature control is easy to operate and precise. You will always have the right temperature for your garment.

Slim tip soleplate reaches easily in tricky areas
The slim tip of the soleplate allows to reach easily in the most tricky areas, such as between the buttons, when making pleats and in the corners.

Cord winder for easy cord storage
The cord can be wrapped around the heel rest, so that the appliance is easy to store.

Long lasting cord for extended lifetime
The quality long-lasting cord ensures long lifetime performance

Temperature light indicates when the iron is hot enough
Temperature light goes on when the iron is heating up and goes off when the solepalte temperature has reached the set level.

Tested design for maximum durability
This design has been tested under rigorous quality measures to provide long-lasting performance

Short summary description Philips Classic HD1172/02 iron Dry iron Aluminium soleplate 1000 W Black, Metallic:
This short summary of the Philips Classic HD1172/02 iron Dry iron Aluminium soleplate 1000 W Black, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Classic HD1172/02, Dry iron, Aluminium soleplate, 1.5 m, Black, Metallic, 1000 W, 220 - 240 V

Long summary description Philips Classic HD1172/02 iron Dry iron Aluminium soleplate 1000 W Black, Metallic:
This is an auto-generated long summary of Philips Classic HD1172/02 iron Dry iron Aluminium soleplate 1000 W Black, Metallic based on the first three specs of the first five spec groups.

Philips Classic HD1172/02. Type: Dry iron, Soleplate type: Aluminium soleplate, Cord length: 1.5 m. Iron power: 1000 W, AC input voltage: 220 - 240 V

Features
Type *
Dry iron
Soleplate type *
Aluminium soleplate
Self-cleaning *
No
Product colour *
Black, Metallic
Steam boost function *
No
Continuous steam *
No
Features
Automatic anti-calc *
No
Variable steam *
No
Cord length *
1.5 m
Power
Iron power *
1000 W
AC input voltage
220 - 240 V