location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S60D computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ViewFinity
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S60D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24D600EAUXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095524610
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 19:23:08
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 14001 Certificate (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Energy Star Certificate (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 9001 Certificate (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TCO Certificate (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TÜV Certificate (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S60D computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office 61 cm (24") LCD IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 100 Hz 5 ms 350 cd/m² 1000:1
  • - Flicker-free technology
  • - E 17 kWh 17 W
More>>>
Short summary description Samsung S60D computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black:
This short summary of the Samsung S60D computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S60D, 61 cm (24"), 2560 x 1440 pixels, Quad HD, LCD, 5 ms, Black

Long summary description Samsung S60D computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black:
This is an auto-generated long summary of Samsung S60D computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black based on the first three specs of the first five spec groups.

Samsung S60D. Display diagonal: 61 cm (24"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
LED backlight
Yes
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
5 ms
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Display diagonal (metric)
60 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
Display brightness (min)
280 cd/m²
Quantum dot color technology
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Adaptive picture
Yes
Windows operating systems supported
Windows 11
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Office
Product colour *
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-A
USB Type-A downstream ports quantity
3
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
HDCP version
2.2
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
-92 - 92°
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-2 - 25°
Picture-in-Picture
Yes
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
17 kWh
Energy consumption (HDR) per 1000 hours *
28 kWh
Power consumption (typical) *
17 W
Power consumption (standby) *
0.5 W
Power consumption (max)
80 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1946417
Annual energy consumption
25 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
AC, HDMI, USB Type-A to USB Type-B
Weight & dimensions
Width (with stand)
540.7 mm
Depth (with stand)
220 mm
Height (with stand)
535.9 mm
Weight (with stand)
5.4 kg
Width (without stand)
540.7 mm
Depth (without stand)
41.7 mm
Height (without stand)
327.2 mm
Weight (without stand)
2.9 kg
Packaging data
Stand type
HAS stand
Package width
609 mm
Package depth
479 mm
Package height
160 mm
Package weight
7 kg
Package type
Box
Sustainability
Sustainability compliance
Yes
Sustainability certificates
TCO
Other features
Picture-by-Picture (PbP)
Yes
Active display area (W x H)
526.848 x 296.352 mm
Samsung Eye Saver Mode
Yes
Image size
Yes
Off Timer Plus
Yes
Auto source switch+
Yes
Brand Image Product code Product Stock Price from
Samsung G50D computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black Samsung G50D computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black
(show image)
LS27DG502EUXEN G50D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G60SD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD OLED Silver Samsung G60SD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD OLED Silver
(show image)
LS27DG602SUXEN G60SD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G60SD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD OLED Silver Samsung G60SD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD OLED Silver
(show image)
LS27DG600SUXEN G60SD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black Samsung S60D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black
(show image)
LS27D600EAUXEN S60D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60D computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black Samsung S60D computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS32D600EAUXEN S60D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S65TC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD White Samsung S65TC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD White
(show image)
LS34C650TAUXEN S65TC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G50D computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black Samsung G50D computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black
(show image)
LS27DG500EUXEN G50D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S65UC computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black Samsung S65UC computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black
(show image)
LS34C652UAUXEN S65UC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S50GC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black Samsung S50GC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black
(show image)
LS34C502GAUXEN S50GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60A LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black Samsung S60A LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS27A600NAUXEN S60A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
España 2 distributor(s)
Sverige 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)