location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S65UC computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ViewFinity
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S65UC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS34C652UAUXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094974751
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 19:06:28
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 14001 Certificate (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Energy Star Certificate (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 9001 Certificate (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TCO Certificate (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TÜV Certificate (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS34C652UAUXEN user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S65UC computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 86.4 cm (34") LCD VA
  • - UltraWide Quad HD 3440 x 1440 pixels 21:9
  • - 100 Hz 5 ms 350 cd/m² 3000:1
  • - AMD FreeSync Flicker-free technology
  • - G 32 kWh 32 W
More>>>
Short summary description Samsung S65UC computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black:
This short summary of the Samsung S65UC computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S65UC, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LCD, 5 ms, Black

Long summary description Samsung S65UC computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black:
This is an auto-generated long summary of Samsung S65UC computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black based on the first three specs of the first five spec groups.

Samsung S65UC. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
86.4 cm (34")
Display resolution *
3440 x 1440 pixels
HD type *
UltraWide Quad HD
Native aspect ratio *
21:9
Display technology *
LCD
Panel type *
VA
Display brightness (typical)
350 cd/m²
Response time
5 ms
Screen shape *
Curved
Screen curvature rating
1000R
Video colour modes
Custom, Eco, Entertain, Game, Graphic, Original, Sports, Standard
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega DCR
Maximum refresh rate *
100 Hz
Refresh rate optimizor
No
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Viewable size, horizontal
79.7 cm
Viewable size, vertical
33.4 cm
Display diagonal (metric)
86 cm
Local dimming
No
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
sRGB coverage (typical)
115%
Display brightness (min)
280 cd/m²
Quantum dot color technology
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
VESA Adaptive Sync support
No
Flicker-free technology
Yes
Low input lag
No
Game mode
No
TV Plus
No
Works with Samsung Bixby
No
Wireless Dex support
No
Tap view
No
Smart modes
FPS, RPG, RTS
Far-field voice interaction
No
Universal guide
No
Multi View
No
Adaptive picture
Yes
Windows operating systems supported
Windows 10
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
RMS rated power
5 W
Adaptive Sound Control (ASC)
No
Design
Market positioning *
Gaming
Product colour *
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
3
USB Type-C downstream ports quantity
1
USB Power Delivery
Yes
USB Power Delivery up to
90 W
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Headphone out *
Yes
Built-in KVM switch
Yes
HDCP
Yes
HDCP version
2.2
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
No
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-2 - 20°
Picture-in-Picture
Yes
Black eQualizer function
No
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
32 kWh
Energy consumption (HDR) per 1000 hours *
52 kWh
Power consumption (typical) *
32 W
Power consumption (max)
200 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1571400
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
DisplayPort, HDMI, USB Type-C
Remote control included
No
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
806.6 mm
Depth (with stand)
241 mm
Height (with stand)
561.5 mm
Weight (with stand)
8 kg
Width (without stand)
806.6 mm
Depth (without stand)
125 mm
Height (without stand)
369.4 mm
Weight (without stand)
5.2 kg
Packaging data
Stand type
HAS stand
Package width
807 mm
Package depth
367 mm
Package height
125 mm
Package weight
10.5 kg
Sustainability
Sustainability certificates
TCO
Recycling data
Recyclable material
10%
Other features
Power consumption (DPMS)
0.5 W
Picture-by-Picture (PbP)
Yes
Anynet + (HDMI-CEC)
No
Samsung Eye Saver Mode
Yes
Daisy chain
No
Eco Saving Plus
No
Image size
Yes
Wireless display
No
Gray balance
No
Smart calibration
No
Disclaimer
No
Factory tunning
No
Auto source switch
Yes
Off Timer Plus
Yes
Gaming Hub/Game Bar
No
Knox vault
No
Workspace
No
Factory calibration report
No
Uniformity correction
No
Virtual AIM point
No
My contents
No
Brand Image Product code Product Stock Price from
Samsung S60D computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black Samsung S60D computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS24D600EAUXEN S60D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S70D computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung S70D computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS27D700EAUXEN S70D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60UD computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black Samsung S60UD computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS32D600UAUXEN S60UD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60UD computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black Samsung S60UD computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS24D600UAUXEN S60UD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60UD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black Samsung S60UD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS27D600UAUXEN S60UD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60D computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black Samsung S60D computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS32D600EAUXEN S60D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S65TC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD White Samsung S65TC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD White
(show image)
LS34C650TAUXEN S65TC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S65VC computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black Samsung S65VC computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black
(show image)
LS34C652VAUXEN S65VC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60UA computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LED Black Samsung S60UA computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LED Black
(show image)
LS32A60PUUPXEN S60UA 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60UA computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black Samsung S60UA computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS32A600UUPXEN S60UA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)