location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color CP4005dn Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color CP4005dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB504A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Apr 2010
Product end of life date
certification (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Color CP4005dn Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 500 sheets
  • - Internal memory: 128 MB Built-in processor 533 MHz
Warranty: One-year, next-day, onsiteoptional HP Care Pack services.
Long product name HP LaserJet Color CP4005dn Colour 600 x 600 DPI A4 :
The long product name of HP LaserJet Color CP4005dn Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Color CP4005dn
More>>>
HP LaserJet Color CP4005dn Colour 600 x 600 DPI A4:
The official description of HP LaserJet Color CP4005dn Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet your workteam’s needs with the affordable HP Color LaserJet CP4005 Printer series. Count on solid performance, fast speeds up to 25 ppm colour and up to 30 ppm mono, and a fast first page out with Instant-on Technology. Easy to use and maintain with an intuitive control panel and an easy-access door to supplies. Flexible paper-handling includes an additional 500-sheet tray [p1] and two-sided printing [p2]. HP ColorSphere toner and HP ImageREt 3600 deliver high-impact colour at full speed.

Features

Short summary description HP LaserJet Color CP4005dn Colour 600 x 600 DPI A4:
This short summary of the HP LaserJet Color CP4005dn Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color CP4005dn, Laser, Colour, 600 x 600 DPI, A4, 30 ppm, Duplex printing

Long summary description HP LaserJet Color CP4005dn Colour 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet Color CP4005dn Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Color CP4005dn. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready. Product colour: Black, White

Printing
Print speed (colour, normal quality, A4/US Letter)
25 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
126 s
Features
Maximum duty cycle *
80000 pages per month
Number of print cartridges *
4
Page description languages *
PCL 6, PostScript 3
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Maximum input capacity
600 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Paper handling
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
RJ-45, USB 2.0
Network
Network ready
Yes
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor family
MIPS
Processor frequency
533 MHz
Design
Product colour *
Black, White
Built-in display *
Yes
Power
Power consumption (printing) *
567 W
Power consumption (ready)
55 W
Power consumption (off)
0.3 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
521 mm
Depth
598 mm
Height
628.6 mm
Weight
49.2 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:05:51
Uk has collected 5 expert reviews for HP LaserJet Color CP4005dn Colour 600 x 600 DPI A4 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
pcauthority.com.au
Updated:
2015-06-25 06:20:51
The CP4005 range is aimed squarely at small businesses and workgroups looking for an affordable, high-speed colour laser that doesn’t sacrifice on quality. With the base model on review coming in at...
83%
alphr.com
Updated:
2015-06-25 06:20:51
A workgroup printing workhorse that delivers classy mono and colour print quality. The CP4005 range is aimed squarely at small businesses and workgroups looking for an affordable, high-speed colour laser that doesnt sacrifice on quality. With the bas...
83%
pcmag.com
Updated:
2011-09-26 18:05:51
The HP Color LaserJet CP4005dn Printer ($1,499.99 direct) is just the sort of color laser youd expect from HP. Its fast, capable, and strong on output quality, particularly for text and graphics. The printer is a little limited on paper-handling. S...
Good High-quality text and color graphics. Fast performance. Duplexer.
Bad Relatively limited paper handling, with maximum 1,100-sheet input capacity.
Bottom line Though it offers fewer paper-handling options than you might want in a workhorse printer, the HP Color LaserJet CP4005dn delivers high-quality output at fast speeds...
80%
trustedreviews.com
Updated:
2015-06-25 06:20:51
If colour laser printers were sold by the kilogram, HPs Color LaserJet CP4005n would be well worth its asking price. If you ignore its 48kg weight, though, which is a good two-person lift, you start to wonder why even a workgroup printer like this one nee...
80%