location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CC2000-PS networking software Network management

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CC2000-PS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC2000-PS show
Show alternative article codes used in the online market place
Category:
Computer programs which allow a user to set up, control and manage a network or networks between computers, printers and other devices.
Networking Software Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2024 19:28:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Long product name ATEN CC2000-PS networking software Network management :
The long product name of ATEN CC2000-PS networking software Network management. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CC2000-PS (Plus Pack: 1 Master/5 Slaves, 2048 Nodes)
More>>>
ATEN CC2000-PS networking software Network management:
The official description of ATEN CC2000-PS networking software Network management as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN's CC2000 Management Software – updated with new, powerful, features including VMware support – provides IT administrators with the tools they need to access and control their entire distributed data center environment. Offering convenient, economical, centralized management of all their IT devices, the CC2000 Management Software puts administrators in complete control of their remote data centers and branch offices no matter where in the world they are deployed.

When used in conjunction with any Over the NET product (KVM Over the NET™, Serial Over the NET™, Power Over the NET™), the CC2000 management software allows IT administrators to remotely monitor and control all installed devices, including blade servers and virtual machines. The CC2000's Primary-Secondary architecture safeguards data transmissions through built-in redundancy factors, including automated database backup of Primary, Secondary servers and devices in addition to real-time database updating. Redundancy ensures that should any of the CC2000 servers go down, the CC2000 management system will keep functioning, since a redundant Secondary unit provides the required services until the Primary unit comes back up. This double redundancy feature, in which each Secondary server can have its own redundant Secondary server, ensures smooth management of all your devices.

The CC2000's Master-Slave architecture safeguards data transmissions through built-in redundancy factors, including automated database backup of Master, Slaves and devices in addition to real-time database updating. Redundancy ensures that should any of the CC2000 servers go down, the CC2000 management system will keep functioning, since a redundant slave unit automatically takes over and provides the required services until the master unit comes back up. This double redundancy feature, in which each slave server can have its own redundant slave, ensures smooth, uninterrupted access management of all your devices.

A strong centralized management solution provides benefits in many ways:
- It lets you quickly and smoothly take control of your installation through a single portal that is accessible at any time from anywhere in the world.
- It enables a faster response to mission-critical data center emergencies.
- It eliminates the distance restrictions of traditional server room management.

Short summary description ATEN CC2000-PS networking software Network management:
This short summary of the ATEN CC2000-PS networking software Network management data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CC2000-PS, Network management, 14 g

Long summary description ATEN CC2000-PS networking software Network management:
This is an auto-generated long summary of ATEN CC2000-PS networking software Network management based on the first three specs of the first five spec groups.

ATEN CC2000-PS. Type: Network management. Weight: 14 g

License
Type *
Network management
Number of devices supported
2048
Packaging data
Weight
14 g
Country Distributor
United Kingdom 3 distributor(s)