location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN SN0108 serial switch box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN0108
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SN0108 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423772960
Category:
Computer interface components which allow communication between computers and external devices.
Serial Switch Boxes Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:43
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN SN0108 serial switch box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - System Accessibility and Availability
  • - Secure in-band and out-of-band network access to serial consoles
  • - In-band access of Ethernet
  • - Browser access with an intuitive GUI
  • - Terminal-based access with a menu-driven UI
  • - Out-of-band access of dial-up modem
  • - Serial Console Management
  • - Convenient and simple access via browser or Telnet/SSH client
  • - Port access via Telnet/SSH client and third-party client such as PuTTY
  • - Direct port access from Telnet client – bypassing login to SN
  • - Convenient port access via the applet serial viewer from SN Web GUI
  • - Selectable Telnet or SSH for the serial viewer
  • - Sun Solaris ready – Sun “break-safe”
  • - Alert String
  • - Multiple users simultaneously access to the same port – up to 16 connections per port.
  • - SN0108 allows only one user to have full access to one port, and the other concurrent users may view only to the same port.
  • - Integrated with Power Over the NET product for port and power outlet association
  • - Security
  • - SSH and SSL support
  • - Private certificate support – SN0108support private certificate importing Configurable user permissions for port access and control
  • - Local and remote authentication and logging
  • - Third-party authentication – SN0108 support RADIUS and indirectly support AD through CC2000
  • - System Management
  • - System confi guration via Web browser of HTTP/HTTPS, Telnet/SSH client and local console
  • - System log and event logging
  • - Comprehensive logging and event notifi cation
  • - SNMP agent
  • - Event notification – SN0108 support notification of SMTP email and SNMP Trap
  • - Firmware upgradeable
  • - Multi-browser support – Internet Explorer, Chrome, Firefox, Safari, Opera, Mozilla, and Netscape
  • - Customizable global time zone
  • - NTP for time server synchronization
  • - DHCP for dynamic IP address assignment
  • - Integrated with CC2000 for data center centralized management
  • - Serial Device Management
  • - Versatile serial operating modes – SN0108 support Real COM and TCP Server
  • - Multiple simultaneous connections to the same port – up to 16 connections per port
  • - Real COM driver for Windows 2000/XP/Vista/7 and Windows Server 2003/2008
  • - Real TTY driver for Linux
  • - Fixed TTY driver for UNIX
  • - Information about Interface Adapters of SN0108 (Not included)
Long product name ATEN SN0108 serial switch box :
The long product name of ATEN SN0108 serial switch box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Port Serial Console Server
More>>>
ATEN SN0108 serial switch box:
The official description of ATEN SN0108 serial switch box as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ALTUSEN SN series of serial console servers integrate cutting Features edge technologies with secure enterprise communications. Available in 8-port models, the serial console server offers both in-band and out-of-band remote serial console access to servers and network devices, via a direct Telnet/SSH client or an applet viewer. SN works in tandem with the ALTUSEN Power Over the NET™remote power management system. Both can be managed with CC2000 management software to provide centralized data center management and integrated power management. With their comprehensive features, SN series of serial console servers help maximize IT productivity, provide scalability and reduce operational costs.

The serial console server is used to connect serial devices to the Ethernet network to meet the needs of demanding applications in industrial control, data acquisition, environment monitoring, and remote facility and equipment management. It offers versatile operation modes including Real COM Port, TCP Server/Client, UDP Server/Client, Serial Tunnel and Virtual Modem.It helps transform the capabilities of legacy serial devices to take advantage of the TCP/IP network to allow remote access, configuration, and management of the serial devices from anywhere in the world over the Internet.

SN series is a complete secure remote access and control solution. Access rights and privilege control can be applied to individual ports. Consolidated authentication simplifies password management. Data encryption is provided. Logging and alerting helps speed resolution of issues and mitigates risk. Enhanced security functions ensure the compliance of internal security mandates. The ease of use, accessibility and manageability of the SN series serial console servers enables a quick response to changing demands and helps meet ultimate business goals.

• System Compatibility Table
• Adapter Diagrams

Short summary description ATEN SN0108 serial switch box:
This short summary of the ATEN SN0108 serial switch box data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN SN0108, 0 - 50 °C, 216 x 432 x 43 mm

Long summary description ATEN SN0108 serial switch box:
This is an auto-generated long summary of ATEN SN0108 serial switch box based on the first three specs of the first five spec groups.

ATEN SN0108. Dimensions (WxDxH): 216 x 432 x 43 mm

Technical details
Storage temperature (T-T)
-20 - 60 °C
Package height
318 mm
Package width
622 mm
Minimum system requirements
Solaris Linux Unix Windows
Package weight
4.9 kg
Technical details
Package depth
121 mm
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Dimensions (WxDxH)
216 x 432 x 43 mm
Brand Image Product code Product Stock Price from
ATEN SN3101 serial switch box Wired ATEN SN3101 serial switch box Wired
(show image)
SN3101-AX-G SN3101 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)