location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 3 Year Uplift 1 license(s) 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 Year Uplift
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AS-36-544-LVP show
Show alternative article codes used in the online market place
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 13:28:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu 3 Year Uplift 1 license(s) 3 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Addon On-site
  • - 1 license(s)
  • - 3 year(s)
  • - Response time: 4 h Repair time: 4 h
Long product name Fujitsu 3 Year Uplift 1 license(s) 3 year(s) :
The long product name of Fujitsu 3 Year Uplift 1 license(s) 3 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 Year Uplift service plan
More>>>
Fujitsu 3 Year Uplift 1 license(s) 3 year(s):
The official description of Fujitsu 3 Year Uplift 1 license(s) 3 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add to a 36 month service plan for a LVP scanner to uplift the SLA to 4 Hour Response + 4 Hour Fix.

Short summary description Fujitsu 3 Year Uplift 1 license(s) 3 year(s):
This short summary of the Fujitsu 3 Year Uplift 1 license(s) 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 3 Year Uplift, 1 license(s), 3 year(s), On-site

Long summary description Fujitsu 3 Year Uplift 1 license(s) 3 year(s):
This is an auto-generated long summary of Fujitsu 3 Year Uplift 1 license(s) 3 year(s) based on the first three specs of the first five spec groups.

Fujitsu 3 Year Uplift. License quantity: 1 license(s), Number of years: 3 year(s), Response time: 4 h, Repair time: 4 h, Type: On-site

Features
License quantity
1 license(s)
Product type
Addon
Type
On-site
Response time
4 h
Features
Repair time
4 h
Number of years
3 year(s)
Compatibility
Fujitsu fi-6750S, fi-6670, fi-6670A, fi-6770, fi-6770A