location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu fi-6750S Flatbed & ADF scanner 600 x 600 DPI A3 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-6750S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03576-B461
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Scanner Family EN (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Scanner Summary EN (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu fi-6750S Flatbed & ADF scanner 600 x 600 DPI A3 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Colour scanning
  • - A3
  • - Maximum scan size: 297 x 420 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 130 W
Warranty: 1 Year Onsite Service within next working day with full spare parts kit; Hotline and Online support; parts, labour and shipping included
Long product name Fujitsu fi-6750S Flatbed & ADF scanner 600 x 600 DPI A3 Black, White :
The long product name of Fujitsu fi-6750S Flatbed & ADF scanner 600 x 600 DPI A3 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

fi-6750S - A3-A8, CCD, 600dpi, USB 2.0, 35kg
More>>>
Fujitsu fi-6750S Flatbed & ADF scanner 600 x 600 DPI A3 Black, White:
The official description of Fujitsu fi-6750S Flatbed & ADF scanner 600 x 600 DPI A3 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Ergonomic ADF - positioning and direction can be adjusted
- Fast scanning speed: 72 ppm (200/300 dpi, A4 landscape)
- Electronic colour dropout (RGB)
- 600dpi optical resolution, 50dpi - 600dpi output resolution
- Ultrasonic double feed detection with intelligent multi-feed function
- Handles long documents up to 3m
- Optional manual feeding mode
- Scanner Central Admin: monitor running status, update drivers and software from a single location.

fi-6750S
Our most affordable A3 ADF and flatbed production scanner, the fi-6750S, scans batches of up to 200 sheets in black-and-white and colour at 72ppm in A4 landscape. The rotatable ADF which is positioned on top of the flatbed unit can be locked at the centre or moved to the left, and the ADF direction can be adjusted to the operators’ individual needs. This feature makes the fi-6750S particularly easy to use for both right and left-handed users, while its compact size makes it fit in the smallest office space.

Intelligent functions for efficient operation
The fi-6750S comes loaded with features allowing the scanner to work autonomously as a true batch document scanner.

Intelligent multi-feed function simplifies pre-scanning preparation and improves efficiency by identifying documents that tend to trigger false multi-feed alerts, such as documents with photos or sticky notes attached. Additionally, continuous uninterrupted scanning is achievable due to the fact that paper is fed from the bottom of the stack allowing for more paper to added during the scanning process.

Trapezoid-shaped and tab attached document cropping / punch hole removal functionality
The fi-6750S scans trapezoid-shaped documents across their full width, as well as ensuring that index tab and sticky note attached documents are scanned in their entirety. In addition, the fi-6750S removes the circular and angular punch hole representations that are created from scanning loose-leaf sheets, courier service forms and other similar documents.

Also bundled as standard is centralised administration software that dramatically reduces the cost and effort of setting-up, operating and maintaining many scanners in an organization - and in expanding the scanner network to multiple remote locations. System administrators can manage the installation of multiple PC-attached scanners and network scanners from a single location, manage client and server devices on the network, establish scanner groups, monitor operational status, update drivers and software, and much more. This software ensures instant response to scanner errors and timely alerts when consumables are running low.

PaperStream IP – high quality image processing
Built on TWAIN / ISIS standards, PaperStream IP is the scanner driver for Fujitsu fi-series image scanners. With its advanced black and white and colour processing, a range of documents can be automatically and easily converted into image data suitable for complex post capture processing -producing for example highly accurate OCR results. High quality image data can be created without defining scanner settings in advance, as PaperStream IP will aim to optimise this automatically for every sheet.

PaperStream Capture – enhanced batch scanning
PaperStream Capture enhances the data capture process from adjusting scanning settings to performing batch scanning, verifying data and releasing to directories, repositories or subsequent process routines. Users can complete data capture tasks easily with the extremely user-friendly graphical user interface (GUI). Moving scanned batches into a queue for later retrieval is possible as well.

Seamless linkage with PaperStream IP provides for high quality image processing and simplified batch scanning operation at the same time.

Short summary description Fujitsu fi-6750S Flatbed & ADF scanner 600 x 600 DPI A3 Black, White:
This short summary of the Fujitsu fi-6750S Flatbed & ADF scanner 600 x 600 DPI A3 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu fi-6750S, 297 x 420 mm, 600 x 600 DPI, 24 bit, 24 bit, 72 ppm, 72 ppm

Long summary description Fujitsu fi-6750S Flatbed & ADF scanner 600 x 600 DPI A3 Black, White:
This is an auto-generated long summary of Fujitsu fi-6750S Flatbed & ADF scanner 600 x 600 DPI A3 Black, White based on the first three specs of the first five spec groups.

Fujitsu fi-6750S. Maximum scan size: 297 x 420 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product colour: Black, White. Sensor type: CCD, Light source: WCC DL, Scan drivers: ISIS, TWAIN. Auto document feeder (ADF) input capacity: 200 sheets. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, A6, Auto Document Feeder (ADF) media weight: 31 - 209 g/m²

Scanning
Maximum scan size *
297 x 420 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
24 bit
Output colour depth
24 bit
Film scanning
No
Greyscale levels
1024
ADF scan speed (b/w, A4)
72 ppm
ADF scan speed (colour, A4)
72 ppm
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
Flatbed & ADF scanner
Product colour *
Black, White
Performance
Sensor type *
CCD
Light source
WCC DL
Scan drivers
ISIS, TWAIN
Input capacity
Auto document feeder (ADF) input capacity
200 sheets
Paper handling
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
Auto Document Feeder (ADF) media weight
31 - 209 g/m²
Maximum scan area (ADF)
297 x 420 mm
Paper handling
Minimum scan area (ADF)
52 x 74 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
Ultra SCSI, USB 1.1, USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
130 W
Power consumption (standby)
6 W
Input voltage
100-240 V
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016 x64
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
42 - 95 °F
Weight & dimensions
Width
690 mm
Depth
500 mm
Height
342 mm
Weight
35 kg
Packaging content
Bundled software
PaperStream IP PaperStream Capture
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Country Distributor
Deutschland 1 distributor(s)