location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY DA85-M USB to QD Black Adapter TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DA85-M USB to QD Black Adapter TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
786C8AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029650078 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘POLY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 20:20:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY DA85-M USB to QD Black Adapter TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Preserve your tech investment with the Poly DA Series. Not only do these digital adapters include USB-A and USB Type-C®️ access right on the cable, they’re also compatible with all your new and legacy Poly headsets and accessories [2].
  • - Call clarity isn't just a dream. Poly DA Series offers intelligent headset recognition that dynamically tunes audio performance. Stay distraction free to maximize productivity.
Warranty: Poly standard two-year limited warranty
Long product name POLY DA85-M USB to QD Black Adapter TAA :
The long product name of POLY DA85-M USB to QD Black Adapter TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DA85-M USB to QD Black Adapter TAA
More>>>
POLY DA85-M USB to QD Black Adapter TAA:
The official description of POLY DA85-M USB to QD Black Adapter TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Crystal-clear conversation
Poly DA Series digital adapters keep call center employees sounding crystal-clear from home or in the office. With easy USB-A or USB Type-C®️ connections, they adjust audio to each specific Poly headset, offering quality calls [1].

Short summary description POLY DA85-M USB to QD Black Adapter TAA:
This short summary of the POLY DA85-M USB to QD Black Adapter TAA data-sheet is auto-generated and uses the product title and the first six key specs.

POLY DA85-M USB to QD Black Adapter TAA, Interface adapter, 30 g, Black

Long summary description POLY DA85-M USB to QD Black Adapter TAA:
This is an auto-generated long summary of POLY DA85-M USB to QD Black Adapter TAA based on the first three specs of the first five spec groups.

POLY DA85-M USB to QD Black Adapter TAA. Product type: Interface adapter. Weight: 30 g. Product colour: Black

Flexible & future-proof

Preserve your tech investment with the Poly DA Series. Not only do these digital adapters include USB-A and USB Type-C®️ access right on the cable, they’re also compatible with all your new and legacy Poly headsets and accessories [2].

Peak user experience

Call clarity isn't just a dream. Poly DA Series offers intelligent headset recognition that dynamically tunes audio performance. Stay distraction free to maximize productivity.

Inline controls

With just one simple click, you can instantly mute all audio and visual transmissions - whether it's a phone call, a video conference, or a virtual meeting.

Connection flexibility

Answer soft-phone calls from any PC, no matter what kind of USB port you have. Built-in USB-A and USB Type-C®️ connectors on the same cable.

Smart headset recognition

Get incredible call quality on any Poly headset via intelligent headset recognition that adjusts audio performance to the specific headset. [1]

Quick disconnect

Walk away from your desk with a click: Poly Quick Disconnect technology works with any Poly QD-equipped headset. [3]

Acoustic hearing protection

SoundGuard DIGITAL featuring advanced acoustic limiting, including daily noise exposure, G616, and anti-startle functionality. [4]

Certified for Microsoft Teams

Full Microsoft Teams certification takes your Microsoft Teams experience to the next level with a button for instant access to the app and more.

Features
Product type *
Interface adapter
Brand compatibility *
POLY
Illumination
No
Product colour
Black
Weight & dimensions
Width
25 mm
Depth
75 mm
Height
10 mm
Weight & dimensions
Weight
30 g
Ports & interfaces
Connector 1
QD
Connector 2
USB
USB port type
USB Type A/USB Type-C
Packaging content
Quantity
1
Logistics data
Country of origin
China
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Canada 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Disclaimer POLY DA85-M USB to QD Black Adapter TAA:
Disclaimer

[1] Poly headsets sold separately.
[2] Poly headsets and accessories sold separately.
[3] Poly QD-equipped headsets sold separately.
[4] Visit www.poly.com/soundguard for more detail.
Technical specification disclaimers
SoundGuard Digital Plantronics owns sophisticated algorithms including: Protects against Acoustic Shock by limiting sounds to below 118 dBA; G616 anti-startle protection that limits the noise level to below 102 dB SPL and is therefore compliant to the Australian Communications Industry Forum (ACIF) G616 recommendation; Average daily noise exposure measures and controls sound to prevent the average daily sounds exposure from exceeding 80 dBA or 85 dBA time-weighted average (TWA).