location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24-cr1010na Intel Core Ultra 7 155U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-cr1010na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ2V6EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198701207726 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2024 02:00:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 24-cr1010na Intel Core Ultra 7 155U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Ultra 7 155U (up to 4.8 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 12 cores, 14 threads)
  • - Windows 11 Home
  • - 60.5 cm (23.8") diagonal, FHD (1920 x 1080), IPS, three-sided micro-edge, anti-glare, 250 nits, 99% sRGB
  • - Intel® Iris® Xᶱ Graphics
  • - 32 GB memory; 1 TB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP 24-cr1010na Intel Core Ultra 7 155U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White :
The long product name of HP 24-cr1010na Intel Core Ultra 7 155U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8 inch All-in-One 24-cr1010na PC
More>>>
HP 24-cr1010na Intel Core Ultra 7 155U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:
The official description of HP 24-cr1010na Intel Core Ultra 7 155U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Next level power designed with the planet in mind
Introducing the HP 23.8" All-in-One Desktop PC—a sleek, desktop solution that blends style with sustainability. Powered by a reliable Intel® Processor[1], upgraded memory, and advanced multitasking features, this desktop helps you stay connected and productive with the perfect balance of power and affordability to power through your to-do lists.

Short summary description HP 24-cr1010na Intel Core Ultra 7 155U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:
This short summary of the HP 24-cr1010na Intel Core Ultra 7 155U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 24-cr1010na, 60.5 cm (23.8"), Full HD, Intel Core Ultra 7, 32 GB, 1 TB, Windows 11 Home

Long summary description HP 24-cr1010na Intel Core Ultra 7 155U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:
This is an auto-generated long summary of HP 24-cr1010na Intel Core Ultra 7 155U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White based on the first three specs of the first five spec groups.

HP 24-cr1010na. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel Core Ultra 7. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Graphics. Built-in camera. Operating system installed: Windows 11 Home. Product colour: White

Connect and collaborate on your terms
Connect and collaborate on your terms

Stay connected with HD Video Controls, dual-array microphones with advanced noise reduction software[2].

Your all-day, all-the-time device
Your all-day, all-the-time device

With a powerful Intel® Processor[1], speedy connections, and plenty of memory, you're set to take on any day.

Enhanced viewing and immersive entertainment
Enhanced viewing and immersive entertainment

Immerse yourself in a 3-sided, micro-edge display[3], with seamless connectivity, and 89% screen-to-body ratio[4].

Sleek, functional and sustainability focused
Sleek, functional and sustainability focused

Designed with recycled materials, recovered ocean-bound plastics[5] and EPEAT® Gold Registered[6].

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [7]

Game without compromise. Go beyond performance with Intel Core Ultra Processors.

Be everything you want to be, in-game and out with optimized performance and new features. Play harder and work smarter with Intel Core Processors​. [8]

FHD IPS display

Enjoy crystal-clear images from any angle. With 178° wide-viewing angles and a vibrant 1920 x 1080 resolution, you'll always have a great view of your favorite content. [3]

Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing. [9]

Sustainable design

Because little things make a big difference, this product includes sustainable materials like ocean-bound plastic and post-consumer recycled plastic in the design. [10]

McAfee Online Protection 30-day trial
McAfee Online Protection 30-day trial

Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi [11]

ENERGY STAR® certified

Save energy and money with ENERGY STAR®, certified by the EPA so you will use less energy and save money where it counts most. [12]

EPEAT® Gold registered

EPEAT® Gold registered products are the highest-rated products that meet all of EPEAT required criteria. EPEAT is the world's premier ecolabel for electronics. [13]

PCIe NVMe™ M.2 SSD storage

Boot up in seconds with lightning fast speed with up to 1 TB PCIe NVMe™ M.2 SSD storage.

Dual channel memory

With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.

HP True Vision FHD IR camera
HP True Vision FHD IR camera

Log in safely through Windows Hello with the infrared sensor. With an 88-degree, wide-angle field of view, you can video chat with your entire family or group of friends in stunning detail. [14]

Effortlessly connected
Effortlessly connected

Enjoy faster speeds, improved performance and greater capacity with Wi-Fi 6 and Bluetooth® 5.3 wireless card. [15]

Dual speakers

Pump up the volume to your favorite music, movie or game with dual-stereo speakers.

Communicating is easy

Easily share your mood using the Emoji key on your keyboard, and quickly activate talk to text (microphone required) with the Dictation key.

Unlock the value of your HP purchase

myHP provides a simple setup and registration and helps you to customize, optimize, and secure your device with tips and tricks and easy-to-access settings.

USB Type-A 5Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Display brightness
250 cd/m²
Panel type
IPS
RGB colour space
sRGB
Anti-glare screen
Yes
Colour gamut
99%
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor model *
155U
Processor cores
12
Processor threads
14
Processor boost frequency
4.8 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
4.8 GHz
Efficient-core Max Turbo Frequency
3.8 GHz
Performance-core base frequency
1.7 GHz
Efficient-core base frequency
1.2 GHz
Processor cache
12 MB
Processor cache type
L3
Processor base power
15 W
Maximum turbo power
57 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1.4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory slots
2x SO-DIMM
Memory slots type
SO-DIMM
Memory clock speed
5600 MHz
Memory layout (slots x size)
2 x 16 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Camera signal format
1080p
Camera HD type
Full HD
Privacy camera
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852BE
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.3
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Design
Colour name
Shell white
Product colour *
White
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Software
Operating system installed *
Windows 11 Home
Trial software
25 GB Dropbox storage for 12 months
Pre-installed software
Intel® Unison™; Windows Studio Effects, 1 month trial for new Microsoft 365 customers, McAfee Online Protection 30-day trial; 1-month Adobe free trial offer; Xbox Game Pass 1-month free trial
Brand-specific features
HP speaker type
HP Dual Speakers
HP front camera
HP TrueVision FHD IR
HP segment
Home
HP Software provided
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP GTIN (EAN/UPC)
198701207726
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Carbon footprint
Total carbon footprint (kg of CO2e)
290
Carbon emissions, manufacturing (kg of CO2e)
222
Carbon emissions, logistics (kg of CO2e)
3
Carbon emissions, end-of-life (kg of CO2e)
4
Total carbon emissions, w/o use phase (kg of CO2e)
57
Weight & dimensions
Width (with stand)
540.5 mm
Depth (with stand)
186.3 mm
Height (with stand)
484.9 mm
Weight (with stand)
5.53 kg
Weight
5.53 kg
Package width
640 mm
Package depth
175 mm
Package height
460 mm
Package weight
9.6 kg
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
40% post-consumer recycled plastic; Water based paint; Ocean-bound plastic; 10% recycled metal
Packaging content
Keyboard included
Yes
Logistics data
Harmonized System (HS) code
8471490000
Other features
Display bezel technology
Micro-Edge
Display diagonal (metric)
60.5 cm
Power supply
90 W
Infrared (IR) camera
Yes
Country Distributor
United Kingdom 2 distributor(s)
Disclaimer HP 24-cr1010na Intel Core Ultra 7 155U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[2] Internet access required and not included.
[3] Full high-definition (FHD) content is required to view FHD images.
[4] Percent of active and nonactive viewing area to bezel area including speaker. Measure with lid vertical to the desk.
[5] Ocean-bound plastic material in product bezel and speaker housing, post-consumer recycled plastic in the keyboard scissors and keycaps. Percent of recycled materials contained in each component varies by product.
[6] Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
[7] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[8] Intel and Core are trademarks of Intel Corporation in the U.S. and other countries.
[9] The flicker-free capability eliminates screen flickering through integrating DC-dimming LED backlights.
[10] Percentage of ocean-bound plastic and post-consumer recycled plastic varies by product. Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
[11] Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you won't be able to turn it back on.
[12] ENERGY STAR and the ENERGY STAR logo are registered trademarks of the U.S. Environmental Protection Agency.
[13] EPEAT® Gold registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
[14] Features may require software or other 3rd party applications to provide the described functionality.
[15] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. Wi-Fi 6 is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 80MHz and higher channels. Wi-Fi 6 (802.11ax) is not supported in Belarus where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac). Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.
Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you won't be able to turn it back on.
Percent of active and nonactive viewing area to bezel area excluding speaker.
Percent of active and nonactive viewing area to bezel area including speaker.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Wi-Fi 6 is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 80MHz and higher channels.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs.
Wi-Fi 6 (802.11ax) is not supported in Belarus where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac).
All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Must activate within 180 days of Windows activation.
Offer available worldwide (excluding China and embargoed countries or other countries identified as restricted by applicable law or regulation) to new and existing subscribers who are 18+. Click on the Adobe icon in the start menu to redeem a 1-month free trial membership for select Adobe software. The software is tied to the device and is not transferrable. If you would like to sign up for an auto-renewing subscription, you can provide your payment method at sign-up. By adding a payment method, your subscription will automatically renew at the then current rate on your renewal date until you cancel. If you cancel before the end of the one-month free trial, you won’t be charged. You can cancel your subscription anytime via your Adobe Account page or by contacting Customer Support. Please see current prices for Adobe products available in this offer. Offer not available to Education, OEM, or volume licensing customers. Subject to availability where the recipient resides. Additional terms and conditions may apply. VOID WHERE PROHIBITED OR RESTRICTED BY LAW.
Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Percentage of ocean-bound plastic contained in each component varies by product.
Recycled metal is expressed as a percentage of the total weight of the metal according to ISO 14021 definitions for metal parts over 25 grams.
Percentage of post-consumer recycled plastic varies by product. Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Xbox Game Pass sold separately. Credit card required. Unless you cancel, you will be charged the then-current regular membership rate when the promotional period ends. Terms, exclusions, and streaming limits apply. Xbox Cloud Gaming (Beta): select devices and regions. After term, active membership required to play games and online multiplayer. Game catalog varies over time, region, and by device. DLC sold separately; if a game is removed from catalog or your membership ends, you will need to purchase the game separately to use your DLC. If you’re already an Xbox Live Gold and/or Game Pass for Console/PC member, any days remaining in your membership(s) will be converted to Ultimate using a conversion ratio. Future code redemptions also subject to conversion ratio. All conversions to Ultimate are final. Details and system requirements at www.xbox.com/gamepass. Offer valid in all Xbox Game Pass markets excluding Russia. Digital Direct: Your digital content will be delivered directly to your device during set-up; no codes required.
The Flicker-free capability is eliminating screen flickering through integrating DC-dimming LED backlights.
Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.