location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion Go portable game console 22.4 cm (8.8") 1 TB Touchscreen Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legion Go
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83E1003WMZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530008184 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 20:32:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion Go portable game console 22.4 cm (8.8") 1 TB Touchscreen Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen Z1 Extreme (8C/16T, 3.3/5.1GHz, 8MB L2/16MB L3)
  • - 8.8" WQXGA (2560x1600) IPS 500nits Glossy / Anti-fingerprint 97% DCI-P3 144Hz Corning Gorilla Glass 5 Low Blue Light Touch
  • - 16GB LPDDR5x-7500
  • - 1TB SSD M.2 2242 PCIe 4.0x4 NVMe
  • - AMD Radeon Graphics
  • - Windows 11 Home
Warranty: 2-year, Courier or Carry-in
Long product name Lenovo Legion Go portable game console 22.4 cm (8.8") 1 TB Touchscreen Wi-Fi Black :
The long product name of Lenovo Legion Go portable game console 22.4 cm (8.8") 1 TB Touchscreen Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen Z1 Extreme (8C/16T, 3.3/5.1GHz, 8MB L2/16MB L3), 16GB LPDDR5x-7500, 1TB SSD M.2 2242 PCIe 4.0x4 NVMe, 8.8" WQXGA (2560x1600) IPS 500nits Glossy / Anti-fingerprint 97% DCI-P3 144Hz Corning Gorilla Glass 5 Low Blue Light Touch, AMD Radeon Graphics, AMD Wi-Fi 6E RZ616 11ax 2x2 + BT5.3, Windows 11 Home
More>>>
Lenovo Legion Go portable game console 22.4 cm (8.8") 1 TB Touchscreen Wi-Fi Black:
The official description of Lenovo Legion Go portable game console 22.4 cm (8.8") 1 TB Touchscreen Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unrelenting power in your palms
- Immerse yourself in the unrivaled power and performance of Lenovo Legion Go.
- Experience smooth gameplay with Legion Go’s advanced thermal design ensuring efficient cooling and generous airflow.  
- Easily expand with the micro-SD card slot, accommodating even more of your favorite games.
- Game longer with Legion Go's 49.2Whr battery, offering extended play without frequent recharges. 
- With the Lenovo Legion Go, mobile gaming reaches extraordinary heights.

Short summary description Lenovo Legion Go portable game console 22.4 cm (8.8") 1 TB Touchscreen Wi-Fi Black:
This short summary of the Lenovo Legion Go portable game console 22.4 cm (8.8") 1 TB Touchscreen Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion Go, Legion Go, M.2, AMD Zen 4, AMD Ryzen Z1 Extreme, 3.3 MHz, 5.1 GHz

Long summary description Lenovo Legion Go portable game console 22.4 cm (8.8") 1 TB Touchscreen Wi-Fi Black:
This is an auto-generated long summary of Lenovo Legion Go portable game console 22.4 cm (8.8") 1 TB Touchscreen Wi-Fi Black based on the first three specs of the first five spec groups.

Lenovo Legion Go. Platform: Legion Go, SSD form factor: M.2, Processor architecture: AMD Zen 4. Product colour: Black, Gaming control technology: Analogue, Gaming control function buttons: D-pad. Display: IPS, Display diagonal: 22.4 cm (8.8"), Display resolution: 2560 x 1600 pixels. Storage media type: SSD, Built-in memory capacity: 1 TB, SSD interface: PCI Express 4.0. Wi-Fi standards: Wi-Fi 6E (802.11ax)

Say Hello to Comfortable Gaming
Say Hello to Comfortable Gaming

Game with controllers designed for natural handshake posture, easing wrist strain & boosting comfort with a 60-80° angle when resting on a surface.

Memory & Storage


    PC Gaming Power Goes Handheld
Memory & Storage PC Gaming Power Goes Handheld

The seamlessly integrated memory and storage components deliver optimal gaming performance and lightning-fast load times. With 16GB LPDDR5X RAM operating at 7500MHz, multitask effortlessly and boost productivity. Store all your favorite games, media, and files with the generous PCIe Gen4 Storage. Expand storage easily using the micro-SD card slot, keeping your games intact.

Battery Power


    Supercharge Your Gameplay
Battery Power Supercharge Your Gameplay

With unrivaled battery technology, take control of your gaming destiny with a 49.2Whr capacity for uninterrupted gaming sessions without constant recharging. Plus, Super Rapid Charge you'll be back in action within minutes.

Audio


    Unleashing Audio Excellence
Audio Unleashing Audio Excellence

Immerse in aural perfection with an integrated 2x2W speaker system, a symphony in your palms, crafting crystal-clear soundscapes. Amplify the audio realm with our optional Smart AMP, boosting volume across the audio spectrum and bringing you strikingly vivid, spacious sound.

LEGION GO ACCESSORIES





    Get Kitted Out
LEGION GO ACCESSORIES Get Kitted Out

Turn every location into your gaming arena with Legion Go's range of game-changing accessories. Our resilient carrying cases safeguard your device for any journey which perfectly fits in our Legion gaming backpack. Unleash the thrill of handheld PC gaming anytime, anywhere, in style. Step into the future with Legion Glasses—versatile AR smart glasses with micro-OLED, transforming the gaming landscape beyond physical limits. With Legion Go, gaming knows no bounds.

Performance
Platform *
Legion Go
SSD form factor
M.2
Processor architecture
AMD Zen 4
Processor model
AMD Ryzen Z1 Extreme
Processor frequency
3.3 MHz
Processor boost frequency
5.1 GHz
Processor cores
8
Processor threads
16
Graphics processor
AMD Radeon 780M
Internal memory
16000 MB
Internal memory type
LPDDR5x
Memory clock speed
7500 MHz
Ambient light sensor
Yes
Gyroscope
Yes
Number of microphones
2
Operating system installed
Windows
Operating system version
Windows 11 Home
Design
Product colour *
Black
Gaming control technology *
Analogue
Gaming control function buttons *
D-pad
Built-in touchpad
Yes
Analog thumbsticks
Yes
Volume control
Buttons
Material
Glass-filled (GF), ABS, Polycarbonate (PC)
Colour name
Shadow black
Display
Display diagonal *
22.4 cm (8.8")
Display *
IPS
Touchscreen *
Yes
Display resolution
2560 x 1600 pixels
Display brightness
500 cd/m²
Aspect ratio
16:10
Touch technology
Multi-touch
Panel type
IPS
Maximum refresh rate
144 Hz
Storage
Storage media type *
SSD
Built-in memory capacity *
1 TB
SSD interface
PCI Express 4.0
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Bluetooth version
5.3
Ports & interfaces
HDMI
No
USB port
Yes
USB version
USB4 Gen 2x2
USB connector type
USB Type-C
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Multimedia
Built-in camera *
No
Built-in microphone
Yes
Number of built-in speakers
2
Speaker power
2 W
Power
Power source type
USB/Battery
Battery type
Built-in
Battery technology
Lithium Polymer (LiPo)
Battery capacity
49.2 Wh
Battery life (max) *
7.1 h
Continuous audio playback time
7.55 h
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
AC adapter power
65 W
USB Power Delivery
Yes
USB Power Delivery revision
3.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 95%
Weight & dimensions
Width
298.8 mm
Depth
131 mm
Height
40.7 mm
Weight
854 g
Technical details
Sustainability compliance
Yes
Sustainability certificates
ErP
Warranty period
2 year(s)
Compliance certificates
RoHS
Country Distributor
Switzerland 1 distributor(s)