location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL HE524 Ear pad

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HE524
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HE524-DWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184878118
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:35:44
The date of the most recent change of this product data-sheet in Icecat.
Replacement Guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL HE524 Ear pad
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ear pad
  • - Material: Leatherette, Memory foam
  • - Black
Warranty: 1 Year
Long product name DELL HE524 Ear pad :
The long product name of DELL HE524 Ear pad. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wired / Wireless Headset Ear Cushions HE524
More>>>
DELL HE524 Ear pad:
The official description of DELL HE524 Ear pad as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Replace the ear cushions on your Dell Pro Wired ANC Headset - WH5024 and Dell Pro Wireless ANC Headset - WL5024 with a fresh pair of leatherette memory-foam cushions for all-day comfort.

Short summary description DELL HE524 Ear pad:
This short summary of the DELL HE524 Ear pad data-sheet is auto-generated and uses the product title and the first six key specs.

DELL HE524, Ear pad, Leatherette, Memory foam, 20.2 g, Black

Long summary description DELL HE524 Ear pad:
This is an auto-generated long summary of DELL HE524 Ear pad based on the first three specs of the first five spec groups.

DELL HE524. Product type: Ear pad, Material: Leatherette, Memory foam. Weight: 20.2 g. Product colour: Black

Easy replacement
Easy replacement

Swap out your ear cushions with a fresh pair that easily attach to the ear cups for continued comfort and longevity for your headset. Includes one pair of original ear cushions.

The story is currently unavailable. Please, contact us.
Features
Product type *
Ear pad
Brand compatibility *
Dell
Compatibility
WH5024/WL5024
Material
Leatherette, Memory foam
Product colour
Black
Weight & dimensions
Width
77.6 mm
Depth
69.8 mm
Height
18 mm
Weight
20.2 g
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Disclaimer DELL HE524 Ear pad:
Disclaimer

Actual configuration might differ from illustration