location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle POV21 Dual VESA stand for All In One and Panel PCs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POV21 Dual VESA stand for Shuttle All In One and Panel PCs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POV21
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046047104116
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2024 09:21:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle POV21 Dual VESA stand for All In One and Panel PCs
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Suitable for single and dual screen use
  • - Screen recommendations: 9.7" – 21.5"
  • - Strong load bearing capacity: max. 20 kg
  • - Vesa hole distance: 75x75 and 100*100 mm
Long product name Shuttle POV21 Dual VESA stand for All In One and Panel PCs :
The long product name of Shuttle POV21 Dual VESA stand for All In One and Panel PCs. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual VESA stand, 20kg, 9.7" - 21.5"
More>>>
Shuttle POV21 Dual VESA stand for All In One and Panel PCs:
The official description of Shuttle POV21 Dual VESA stand for All In One and Panel PCs as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Shuttle POV21 is a robust Dual VESA stand in black for one or two screens up to 21.5". The sturdy construction made of high-quality aluminium alloy carries loads of up to 20 kg without bending. It features universal pitch angle adjustment and an internal cable slot which makes for a clean, tidy appearance on the desk.

Installation is simple: first the VESA brackets are screwed to the display and then snapped and secured onto the stand. This high-quality stand is ideal for POS systems (consisting of AIO PC and customer display) or for Panel-PCs in industrial environments.

Short summary description Shuttle POV21 Dual VESA stand for All In One and Panel PCs:
This short summary of the Shuttle POV21 Dual VESA stand for All In One and Panel PCs data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle POV21 Dual VESA stand for All In One and Panel PCs, 54.6 cm (21.5"), 20 kg, 100 x 100 mm, 2.57 kg, Black

Long summary description Shuttle POV21 Dual VESA stand for All In One and Panel PCs:
This is an auto-generated long summary of Shuttle POV21 Dual VESA stand for All In One and Panel PCs based on the first three specs of the first five spec groups.

Shuttle POV21 Dual VESA stand for All In One and Panel PCs. Maximum weight capacity: 20 kg, Minimum screen size: 24.6 cm (9.7"), Maximum screen size: 54.6 cm (21.5"). Product colour: Black, Material: Aluminium, Plastic, Steel. Width: 213 mm, Depth: 218 mm, Height: 232 mm. Package width: 270 mm, Package depth: 270 mm, Package height: 270 mm

Mounting
Maximum weight capacity *
20 kg
Minimum screen size *
24.6 cm (9.7")
Maximum screen size *
54.6 cm (21.5")
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported
2
Ergonomics
Height adjustment
No
Design
Product colour *
Black
Design
Material *
Aluminium, Plastic, Steel
Weight & dimensions
Width
213 mm
Depth
218 mm
Height
232 mm
Weight
2.57 kg
Packaging data
Package width
270 mm
Package depth
270 mm
Package height
270 mm
Package weight
3.15 kg
Country Distributor
Nederland 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)