Shuttle logo

Shuttle Industry-grade Panel PC P21WL01-i3XA Intel® Core™ i3 i3-8145UE 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 120 GB SSD Wi-Fi 5 (802.11ac) Black, Blue

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28254
Info modified on:
30 Jan 2024, 09:18:36
Bullet Points Shuttle Industry-grade Panel PC P21WL01-i3XA Intel® Core™ i3 i3-8145UE 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 120 GB SSD Wi-Fi 5 (802.11ac) Black, Blue:
  • - 21.5" Industry-grade Multi Touchscreen
  • - Intel Core i3 8145UE
  • - Fanless, approved for 24/7
  • - IP65, Dual LAN, 3x COM
Long product name Shuttle Industry-grade Panel PC P21WL01-i3XA Intel® Core™ i3 i3-8145UE 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 120 GB SSD Wi-Fi 5 (802.11ac) Black, Blue:

Intel Core i3 8145UE (4MB Cache, 2.2GHz), 4GB DDR4-SDRAM, 120GB SSD, 54.6 cm (21.5") Full HD 1920 x 1080 LCD Touch, Intel UHD Graphics 620, LAN, WLAN, Bluetooth, Webcam, No OS

Shuttle Industry-grade Panel PC P21WL01-i3XA Intel® Core™ i3 i3-8145UE 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 120 GB SSD Wi-Fi 5 (802.11ac) Black, Blue:

Industry-grade Panel PC with 21.5" display
The high-value P21WL01 series of Panel PCs comes with a rugged Aluminium chassis with a IP65 compliant front panel and is powered by an Intel ULV processor. The display is Full-HD and sports a projected capacitive 10-point multi-touch function. With its passive cooling the system is virtually noiseless, maintenance-free and approved for 24/7 nonstop operation. The Panel PC is available with different Intel Core processors and additional features on request. This makes it the perfect choice for rugged and public applications such as healthcare, hospitality sector, digital signage, POI, POS, Kiosk and industry.

Short summary description Shuttle Industry-grade Panel PC P21WL01-i3XA Intel® Core™ i3 i3-8145UE 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 120 GB SSD Wi-Fi 5 (802.11ac) Black, Blue:

Shuttle Industry-grade Panel PC P21WL01-i3XA, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 120 GB, Black, Blue

Long summary description Shuttle Industry-grade Panel PC P21WL01-i3XA Intel® Core™ i3 i3-8145UE 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 120 GB SSD Wi-Fi 5 (802.11ac) Black, Blue:

Shuttle Industry-grade Panel PC P21WL01-i3XA. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: LCD. Processor family: Intel® Core™ i3, Processor frequency: 2.2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 120 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Built-in camera. Product colour: Black, Blue

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.