location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-13420H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
neo 30a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12JV001BUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197529050934 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 09:58:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-13420H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i5-13420H (12MB Cache)
  • - 68.6 cm (27") Full HD 1920 x 1080 IPS
  • - 16GB (3200MHz) DDR4-SDRAM (1 x 16) & 512GB SSD
Warranty: 1-year, Courier or Carry-in + 1Y Onsite from 1Y Depot WHB (CPN)
Long product name Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-13420H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black :
The long product name of Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-13420H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-13420H (12MB Cache), 16GB DDR4-SDRAM, 512GB SSD, 68.6 cm (27") Full HD 1920 x 1080 IPS, DVD±RW, Intel UHD Graphics, LAN, WLAN, Bluetooth, Webcam, Windows 11 Pro 64-bit
More>>>
Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-13420H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:
The official description of Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-13420H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Raise the bar, effortlessly
As yet another deadline approaches, you need a PC you can trust. Like the space-saving ThinkCentre Neo 30a all-in-one PC. It has powerful Intel® Core™ processors and integrated graphics, backed by heaps of memory and storage, plus choice of hard or solid-state drives. It can therefore handle anything from intensive number-crunching to intricate hi-res designs and painstaking video-editing. What’s more, it saves on desk space, too.

All you need to be creative & productive
Visually, the ThinkCentre Neo 30a walks the walk and talks the talk. Its 27" FHD almost-borderless display delivers superb clarity, along with an array of stunning colours and amazing brightness. It also boasts an impressive 90% screen-to-body-ratio and seamless 60Hz refresh rates. So whether you’re finalizing a design or putting the finishing touches to a key presentation, this stylish all-in-one PC gets the job done.

A joy to work with & manage
The ThinkCentre Neo 30a is a breeze to use for end-users and IT teams, alike. This all-in-one PC comes with a host of smart features, such as Lenovo Vantage enabling it to be used right out of the box. It's also easy to manage, update, and secure—even if the users and IT teams are in different locations. Plus, thanks to its Alexa-based Voice Assist feature, being organized, informed, and entertained couldn’t be easier.

Because things happen
Designed to be secure, the ThinkCentre Neo 30a is fully compliant with ThinkShield, a customizable hardware and software security platform to help thwart would-be criminals. It also comes with the Firmware Trusted Platform Module (FTPM), so your data and passwords are encrypted. In addition, there's a smart cable clip slot at the rear so you can lock other devices via their cables to this all-in-one PC with a smart cable lock (optional, not supplied).

The smarter way to work
The more creative and collaborative the environment and tools, the more likely employees will thrive. That’s the thinking behind the ThinkCentre Neo 30a and its array of smart AI-based features that make every online meeting flow seamlessly. For instance, Lenovo Smart Appearance has camera effects for enhanced videoconferencing and the time-saving AI Meeting Manager boasts real-time notetaking and translation functionality.

Designed to work with you
So that you don’t miss any key text messages or calls, the ThinkCentre Neo 30a all-in-one has a convenient slot to store your phone while you work. This stylish all-in-one is also TÜV-certified to emit less blue light and noise than a regular PC, making it kinder on your eyes and ears.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-13420H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:
This short summary of the Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-13420H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre neo 30a, 68.6 cm (27"), Full HD, Intel® Core™ i5, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-13420H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:
This is an auto-generated long summary of Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-13420H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre neo 30a. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 11 Pro. Product colour: Black

Raise the bar, effortlessly
Raise the bar, effortlessly

As yet another deadline approaches, you need a PC you can trust. Like the space-saving ThinkCentre Neo 30a all-in-one PC. It has powerful Intel® Core™ processors and integrated graphics, backed by heaps of memory and storage, plus choice of hard or solid-state drives. It can therefore handle anything from intensive number-crunching to intricate hi-res designs and painstaking video-editing. What’s more, it saves on desk space, too.

All you need to be creative & productive
All you need to be creative & productive

 Visually, the ThinkCentre Neo 30a walks the walk and talks the talk. Its 27" FHD almost-borderless display delivers superb clarity, along with an array of stunning colours and amazing brightness. It also boasts an impressive 90% screen-to-body-ratio and seamless 60Hz refresh rates. So whether you’re finalizing a design or putting the finishing touches to a key presentation, this stylish all-in-one PC gets the job done.

A joy to work with & manage
A joy to work with & manage

The ThinkCentre Neo 30a is a breeze to use for end-users and IT teams, alike. This all-in-one PC comes with a host of smart features, such as Lenovo Vantage enabling it to be used right out of the box. It's also easy to manage, update, and secure—even if the users and IT teams are in different locations. Plus, thanks to its Alexa-based Voice Assist feature, being organized, informed, and entertained couldn’t be easier.

Because things happen
Because things happen

Designed to be secure, the ThinkCentre Neo 30a is fully compliant with ThinkShield, a customizable hardware and software security platform to help thwart would-be criminals. It also comes with the Firmware Trusted Platform Module (FTPM), so your data and passwords are encrypted. In addition, there's a smart cable clip slot at the rear so you can lock other devices via their cables to this all-in-one PC with a smart cable lock (optional, not supplied).

The smarter way to work
The smarter way to work

 The more creative and collaborative the environment and tools, the more likely employees will thrive. That’s the thinking behind the ThinkCentre Neo 30a and its array of smart AI-based features that make every online meeting flow seamlessly. For instance, Lenovo Smart Appearance has camera effects for enhanced videoconferencing and the time-saving AI Meeting Manager boasts real-time notetaking and translation functionality.

Designed to work with you
Designed to work with you

So that you don’t miss any key text messages or calls, the ThinkCentre Neo 30a all-in-one has a convenient slot to store your phone while you work. This stylish all-in-one is also TÜV-certified to emit less blue light and noise than a regular PC, making it kinder on your eyes and ears.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
RGB colour space
NTSC
Anti-glare screen
Yes
Colour gamut
72%
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model *
i5-13420H
Processor cores
8
Processor boost frequency
4.6 GHz
Performance cores
4
Efficient cores
4
Performance-core Max Turbo Frequency
4.6 GHz
Efficient-core Max Turbo Frequency
3.4 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
45 W
Maximum turbo power
95 W
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 16 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
DVD±RW
Card reader integrated
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Built-in microphone
Yes
Audio chip
Realtek ALC256
Audio system
HD
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Design
Colour name
Raven black
Product colour *
Black
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel SoC
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
BIOS password
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Operating system language
English
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
474.1 mm
Depth (with stand)
207.5 mm
Height (with stand)
613.1 mm
Weight (with stand)
8.11 kg
Package width
570 mm
Package depth
233 mm
Package height
763 mm
Package weight
12.4 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Certification
TÜV Rheinland® Flicker Free TÜV Rheinland Low Blue Light TÜV Rheinland Low Noise
Packaging content
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Keyboard language
UK English
Brand Image Product code Product Stock Price from
Lenovo ThinkCentre Tiny-In-One 27 68.6 cm (27") 2560 x 1440 pixels All-in-One PC Black Lenovo ThinkCentre Tiny-In-One 27 68.6 cm (27") 2560 x 1440 pixels All-in-One PC Black
(show image)
11JHRAR1UK ThinkCentre Tiny-In-One 27 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Tiny-in-One 24 Monitor Lenovo Tiny-in-One 24 Monitor
(show image)
10LLPAR6TK LENOVO Tiny-in-One 24 Monitor 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)