location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad P1 Intel® Core™ i7 i7-11850H Mobile workstation 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20Y300CAFR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197529175620 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 02:53:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad P1 Intel® Core™ i7 i7-11850H Mobile workstation 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i7-11850H (24MB Cache)
  • - 40.6 cm (16") WQXGA 2560 x 1600 IPS, NVIDIA GeForce RTX 3080 (16GB GDDR6)
  • - 16GB (3200MHz) DDR4-SDRAM (1 x 16) & 512GB SSD
Warranty: 3-year, Courier or Carry-in
Long product name Lenovo ThinkPad P1 Intel® Core™ i7 i7-11850H Mobile workstation 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Pro Black :
The long product name of Lenovo ThinkPad P1 Intel® Core™ i7 i7-11850H Mobile workstation 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-11850H (24MB Cache), 16GB DDR4-SDRAM, 512GB SSD, 40.6 cm (16") WQXGA 2560 x 1600 IPS, Intel UHD Graphics, NVIDIA GeForce RTX 3080 (16GB GDDR6), WLAN, Webcam, Windows 11 Pro 64-bit
More>>>
Lenovo ThinkPad P1 Intel® Core™ i7 i7-11850H Mobile workstation 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
The official description of Lenovo ThinkPad P1 Intel® Core™ i7 i7-11850H Mobile workstation 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish, lightweight, & packed with power
The ThinkPad P1 Gen 4 blends form and function with its elegant carbon-fiber weave and lightweight design, starting at just 1.8kg. The stylish exterior conceals impressive performance starting with the latest 11th Gen Intel® Core™ or Xeon® processors, along with a choice of Microsoft Windows or various Linux® operating systems. Plus choose professional NVIDIA® RTX™ graphics—supporting up to the NVIDIA® RTX™ A5000 backed by ISV certifications or the powerful NVIDIA® GeForce RTX™ 3070 or 3080.See the complete list of ISV certifications.


Designed for visual clarity
The latest in visual technology maximizes your screen real estate on the ThinkPad P1 Gen 4. A redesigned 16" UHD+ or QHD+ display features narrow bezels with a 16:10 aspect ratio. Built-in colour calibration and Dolby Vision™ HDR ensure that images are vibrant, and colours are true-to-life. What’s more, low blue light technology reduces eye fatigue so you can work—and play—longer, on both touch and non-touch models.


Configure it your way
Configuration options on the ThinkPad P1 Gen 4 mobile workstation support up to 4TB of storage, featuring the latest, fastest, and most advanced M.2 PCIe Gen4 NVMe SSD technology. Memory supports up to 64GB DDR4 3200MHz in either ECC or non-ECC options.


Ultra-Performer
For even more power, we’ve included our upgraded Ultra-Performance Mode setting. This user-controlled performance boost lets you tap into the full potential of the P1 when you need even more power. And we’ve optimized airflow and thermal saturation to keep your device running fast and efficiently regardless of the mode you are in.


High on productivity
Modern Standby lets you wake your P1 Gen 4 mobile workstation in one second and be online a second later—plus it enables updates while your system isn’t in use. With Wake on Voice, as long as the cover is open, you can wake your laptop from across the room simply by speaking. Additionally, 5G connectivity*, WiFi 6E**, and a 1080p FHD webcam for high quality video conferencing ensure that your meetings bring you face-to-face no matter where you are. * Optional WWAN availability varies by region and must be configured at time of purchase; additionally, it requires a network service provider. ** 6GHz WiFi 6E operation is dependent on the support of the operating system, routers/APs/gateways that support WiFi 6E, along with the regional regulatory certifications and spectrum allocation.


Secure from the outside In
With Smart Power On, a match-on-chip fingerprint reader that’s integrated with the power button, the system encrypts your biometric data boots up in seconds. ThinkShield, our built-in suite of security solutions, along with the discrete Trusted Platform Module (dTPM) work together to safeguard your critical data and significantly decrease any possibility of hacking. Should your system ever become corrupted, the self-healing BIOS will restore it to an earlier safe state.


Made to endure
Like all ThinkPad laptops, the P1 is tested against 12 military-grade requirements and more than 200 quality checks to ensure it runs in extreme conditions. From the Arctic freeze to desert dust storms, from zero-gravity mishaps to day-to-day spills and drops, you can trust the P1 Gen 4 to handle whatever life throws your way.


Let us keep your team up & running
Discover an innovative and flexible approach to IT procurement—combining devices, service support and software into affordable, predictable monthly payments. Lenovo DaaS solutions take the burden of lifecycle management off your shoulders and help keep your team up and running.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkPad P1 Intel® Core™ i7 i7-11850H Mobile workstation 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad P1 Intel® Core™ i7 i7-11850H Mobile workstation 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad P1, Intel® Core™ i7, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad P1 Intel® Core™ i7 i7-11850H Mobile workstation 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad P1 Intel® Core™ i7 i7-11850H Mobile workstation 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad P1. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11850H. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 11 Pro. Product colour: Black

Stylish, lightweight, & packed with power
Stylish, lightweight, & packed with power

The ThinkPad P1 Gen 4 blends form and function with its elegant carbon-fiber weave and lightweight design, starting at just 1.8kg. The stylish exterior conceals impressive performance starting with the latest 11th Gen Intel® Core™ or Xeon® processors, along with a choice of Microsoft Windows or various Linux® operating systems. Plus choose professional NVIDIA® RTX™ graphics—supporting up to the NVIDIA® RTX™ A5000 backed by ISV certifications or the powerful NVIDIA® GeForce RTX™ 3070 or 3080.See the  complete list of ISV certifications.    

Designed for visual clarity
Designed for visual clarity

The latest in visual technology maximizes your screen real estate on the ThinkPad P1 Gen 4. A redesigned 16" UHD+ or QHD+ display features narrow bezels with a 16:10 aspect ratio. Built-in colour calibration and Dolby Vision™ HDR ensure that images are vibrant, and colours are true-to-life. What’s more, low blue light technology reduces eye fatigue so you can work—and play—longer, on both touch and non-touch models.

Configure it your way
Configure it your way

Configuration options on the ThinkPad P1 Gen 4 mobile workstation support up to 4TB of storage, featuring the latest, fastest, and most advanced M.2 PCIe Gen4 NVMe SSD technology. Memory supports up to 64GB DDR4 3200MHz in either ECC or non-ECC options.

Ultra-Performer
Ultra-Performer

For even more power, we’ve included our upgraded Ultra-Performance Mode setting. This user-controlled performance boost lets you tap into the full potential of the P1 when you need even more power. And we’ve optimized airflow and thermal saturation to keep your device running fast and efficiently regardless of the mode you are in. We have also improved P1’s thermal cooling capabilities with a vapor chamber* in addition to traditional heat pipes.*For NVIDIA® RTX™ A3000, A4000, A5000 or NVIDIA® GeForce RTX™ 3070, 3080

High on productivity
High on productivity

Modern Standby lets you wake your P1 Gen 4 mobile workstation in one second and be online a second later—plus it enables updates while your system isn’t in use. With Wake on Voice, as long as the cover is open, you can wake your laptop from across the room simply by speaking. Additionally, 5G connectivity*, WiFi 6E**, and a 1080p FHD webcam for high quality video conferencing ensure that your meetings bring you face-to-face no matter where you are.* Optional WWAN availability varies by region and must be configured at time of purchase; additionally, it requires a network service provider.** 6GHz WiFi 6E operation is dependent on the support of the operating system, routers/APs/gateways that support WiFi 6E, along with the regional regulatory certifications and spectrum allocation.

Secure from the outside In
Secure from the outside In

With Smart Power On, a match-on-chip fingerprint reader that’s integrated with the power button, the system encrypts your biometric data boots up in seconds. ThinkShield, our built-in suite of security solutions, along with the discrete Trusted Platform Module (dTPM) work together to safeguard your critical data and significantly decrease any possibility of hacking. Should your system ever become corrupted, the self-healing BIOS will restore it to an earlier safe state.

Made to endure
Made to endure

Like all ThinkPad laptops, the P1 is tested against 12 military-grade requirements and more than 200 quality checks to ensure it runs in extreme conditions. From the Arctic freeze to desert dust storms, from zero-gravity mishaps to day-to-day spills and drops, you can trust the P1 Gen 4 to handle whatever life throws your way.

Let us keep your team up & running
Let us keep your team up & running

Discover an innovative and flexible approach to IT procurement—combining devices, service support and software into affordable, predictable monthly payments. Lenovo DaaS solutions take the burden of lifecycle management off your shoulders and help keep your team up and running.

Buy this PC and get a Free upgrade to Windows 11 when available.1
Buy this PC and get a Free upgrade to Windows 11 when available.1

1 Upgrade rollout plan is being finalized and is scheduled to begin late in 2021 and continue into 2022. Specific timing will vary by device. Certain features require specific hardware, see https://www.microsoft.com/windows/windows-11-specifications.

Design
Colour name
Black
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Housing material
Aluminium, Carbon Fibre Reinforced Polymer (CFRP)
Display
Display diagonal *
40.6 cm (16")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
400 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Contrast ratio (typical)
1200:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-11850H
Processor cores
8
Processor boost frequency
4.8 GHz
Processor cache
24 MB
Processor cache type
Smart Cache
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3080
Discrete graphics card memory
16 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio chip
Realtek ALC3306
Audio system
Dolby Atmos
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Network
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX210
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.1
Near Field Communication (NFC)
No
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel WM590
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
French
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
French
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
90 Wh
Battery life (max)
10.9 h
Fast charging
Yes
Power
AC adapter power
230 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
Power on, SSD, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Certification
EPEAT Gold ENERGY STAR 8.0 RoHS compliant MIL-STD-810H
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
359.5 mm
Depth
253.8 mm
Height
17.7 mm
Weight *
1.81 kg
Technical details
Box contents
Lenovo USB-C to Ethernet Adapter (1Gbps)
Brand Image Product code Product Stock Price from
Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung
(show image)
GXD1C99239 Go Wireless ANC Headset - Headset - Rausch-Unterdrückung 0.00
(excl. VAT)
0 (incl. VAT)