location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Flip Case Black Leather

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flip Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AEB05US
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2018 21:21:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus Flip Case Black Leather :
The long product name of Targus Flip Case Black Leather. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Flip Case, leather, iPod® Small, Black
More>>>
Targus Flip Case Black Leather:
The official description of Targus Flip Case Black Leather as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Flip case for iPod is a premium leather case that provides both travel convenience and protection for your iPod. Its unique design allows you to simply flip the case down for access to the iPod controls while it is safely contained in the case. For protection, it is constructed of form-fitted leather on a rigid frame that is durable with a sophisticated style. For convenience, the Flip case provides full access to the headphone, remote and dock ports. The Flip case also has a fixed belt clip for hands free ease of use.

Short summary description Targus Flip Case Black Leather:
This short summary of the Targus Flip Case Black Leather data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Flip Case, Black, iPod photo (30GB); 4th iPod(20GB); iPod U2; 3rd iPod(10GB, 15GB, 20GB); Apple iPod - HP (20GB);..., Leather, 157 g, 104 x 61 x 15 mm

Long summary description Targus Flip Case Black Leather:
This is an auto-generated long summary of Targus Flip Case Black Leather based on the first three specs of the first five spec groups.

Targus Flip Case. Product colour: Black, Compatibility: iPod photo (30GB); 4th iPod(20GB); iPod U2; 3rd iPod(10GB, 15GB, 20GB); Apple iPod - HP (20GB);..., Material: Leather. Weight: 157 g. Dimensions (WxDxH): 104 x 61 x 15 mm

Features
Product colour *
Black
Compatibility *
iPod photo (30GB); 4th iPod(20GB); iPod U2; 3rd iPod(10GB, 15GB, 20GB); Apple iPod - HP (20GB); Apple iPod photo - HP (30GB)
Features
Material *
Leather
Weight & dimensions
Weight
157 g
Other features
Dimensions (WxDxH)
104 x 61 x 15 mm
Brand Image Product code Product Stock Price from
Targus Flip Case Black Leather Targus Flip Case Black Leather
(show image)
AEB04US Flip Case 0.00
(excl. VAT)
0 (incl. VAT)
Targus Slide Case Black Leather Targus Slide Case Black Leather
(show image)
AEB03US Slide Case 0.00
(excl. VAT)
0 (incl. VAT)
Targus Slide Case Black Leather Targus Slide Case Black Leather
(show image)
AEB02US Slide Case 0.00
(excl. VAT)
0 (incl. VAT)
Targus Slide Case Black Leather Targus Slide Case Black Leather
(show image)
AEB01US Slide Case 0.00
(excl. VAT)
0 (incl. VAT)