Long product name Targus Slide Case Black Leather
:
The long product name of Targus Slide Case Black Leather. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Slide Case, leather, iPod® Medium, Black
More>>>
Targus Slide Case Black Leather:
The official description of Targus Slide Case Black Leather as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The Targus Slide case for iPod is a premium leather case that provides both travel convenience and protection for your iPod. Uniquely designed to allow your iPod to face in or out, this case lets you decide whether to show off your iPod or conceal it. For protection, it is constructed of form-fitted leather on a rigid frame that is durable with a sophisticated style. For convenience, the Slide case allows full access to the headphone, remote and dock ports. The Slide case also has a fixed belt clip for hands free ease of use.
Short summary description Targus Slide Case Black Leather:
This short summary of the Targus Slide Case Black Leather data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Slide Case, Black, iPod photo (40GB, 60GB); 4th iPod(40GB); 3rd iPod (30GB, 40GB) Apple iPod - HP (60GB), Leather, 157 g, 104 x 61 x 15 mm
Long summary description Targus Slide Case Black Leather:
This is an auto-generated long summary of Targus Slide Case Black Leather based on the first three specs of the first five spec groups.
Targus Slide Case. Product colour: Black, Compatibility: iPod photo (40GB, 60GB); 4th iPod(40GB); 3rd iPod (30GB, 40GB) Apple iPod - HP (60GB), Material: Leather. Weight: 157 g. Dimensions (WxDxH): 104 x 61 x 15 mm