location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S65TC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ViewFinity
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S65TC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS34C650TAUXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095207834
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 19:05:11
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 14001 Certificate (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Energy Star Certificate (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 9001 Certificate (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TÜV Certificate (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS34C650TAUXEN user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S65TC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home 86.4 cm (34") LED VA
  • - UltraWide Quad HD 3440 x 1440 pixels 21:9
  • - 100 Hz 5 ms 350 cd/m² 3000:1
  • - AMD FreeSync Flicker-free technology
  • - G 32 kWh 200 W
More>>>
Short summary description Samsung S65TC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD White:
This short summary of the Samsung S65TC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S65TC, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 5 ms, White

Long summary description Samsung S65TC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD White:
This is an auto-generated long summary of Samsung S65TC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD White based on the first three specs of the first five spec groups.

Samsung S65TC. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: White

Display
Display diagonal *
86.4 cm (34")
Display resolution *
3440 x 1440 pixels
HD type *
UltraWide Quad HD
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
5 ms
Screen shape *
Curved
Screen curvature rating
1000R
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Infinity DCR
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
5 ms
Viewable size, horizontal
79.7 cm
Viewable size, vertical
33.4 cm
Display diagonal (metric)
86 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
sRGB coverage (typical)
115%
Display brightness (min)
280 cd/m²
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
Brand specific technologies
Eye Saver
Flicker-free technology
Yes
Smart modes
Custom, Eco, FPS, Game, Graphics, RPG, RTS, Sports
Adaptive picture
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
RMS rated power
5 W
Design
Market positioning *
Home
Product colour *
White
Feet colour
White
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
3
USB Power Delivery
Yes
USB Power Delivery up to
90 W
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Thunderbolt 4 ports quantity
2
Headphone out *
Yes
Built-in KVM switch
Yes
HDCP
Yes
HDCP version
2.2
Network
Wi-Fi
No
Bluetooth
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Height adjustment
12 cm
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt angle range
-2 - 20°
Picture-in-Picture
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
32 kWh
Energy consumption (HDR) per 1000 hours *
52 kWh
Power consumption (typical) *
200 W
Power consumption (standby) *
0.5 W
Power consumption (average)
47 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1775293
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
HDMI, Thunderbolt, USB Type-A to USB Type-B
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
806.6 mm
Depth (with stand)
241 mm
Height (with stand)
561.5 mm
Weight (with stand)
8.1 kg
Width (without stand)
806.6 mm
Depth (without stand)
125 mm
Height (without stand)
369.4 mm
Weight (without stand)
5.3 kg
Packaging data
Stand type
HAS stand
Package width
807 mm
Package depth
367 mm
Package height
125 mm
Package weight
10.5 kg
Package type
Box
Sustainability
Sustainability certificates
ENERGY STAR, Post-Consumer Recycled Plastic, TCO
Other features
Picture-by-Picture (PbP)
Yes
Samsung Eye Saver Mode
Yes
Daisy chain
Yes
Image size
Yes
Off Timer Plus
Yes
Brand Image Product code Product Stock Price from
Samsung S60D computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black Samsung S60D computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS24D600EAUXEN S60D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S70D computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung S70D computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS27D700EAUXEN S70D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60UD computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black Samsung S60UD computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS32D600UAUXEN S60UD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60UD computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black Samsung S60UD computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS24D600UAUXEN S60UD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60UD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black Samsung S60UD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS27D600UAUXEN S60UD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60D computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black Samsung S60D computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS32D600EAUXEN S60D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G97NC computer monitor 139.7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung G97NC computer monitor 139.7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS55CG970NUXEN G97NC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S65UC computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black Samsung S65UC computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black
(show image)
LS34C652UAUXEN S65UC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S70A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black Samsung S70A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LS32A700NWPXEN S70A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)