location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkSmart View Plus video conferencing system Ethernet LAN Personal video conferencing system

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkSmart View Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12CN0002MN
Category:
Video telephone and other devices used for setting up and delivering video conferencing, which is where two or more separate locations communicate by simultaneous two-way video and audio transmissions.
Video Conferencing Systems Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 20:55:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkSmart View Plus video conferencing system Ethernet LAN Personal video conferencing system
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Personal video conferencing system
  • - Bluetooth
  • - Built-in speaker(s) RMS rated power: 10 W
  • - Internal memory: 8000 MB Total storage capacity: 128 GB
  • - Ethernet LAN 1000 Mbit/s Wi-Fi
  • - Power source type: AC
  • - Black
Long product name Lenovo ThinkSmart View Plus video conferencing system Ethernet LAN Personal video conferencing system :
The long product name of Lenovo ThinkSmart View Plus video conferencing system Ethernet LAN Personal video conferencing system. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Qualcomm QCS8250 (8C, 8x Kryo 585 2.4GHz), 8GB Soldered LPDDR5, 128GB UFS 3.1, Adreno 650 GPU, 27" FHD (1920x1080) IPS Anti-glare, Touch, Qualcomm Wi-Fi 6 QCA6391, 11ax 2x2 + BT5.1, Android 10
More>>>
Short summary description Lenovo ThinkSmart View Plus video conferencing system Ethernet LAN Personal video conferencing system:
This short summary of the Lenovo ThinkSmart View Plus video conferencing system Ethernet LAN Personal video conferencing system data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkSmart View Plus, Personal video conferencing system, Android 10, Black

Long summary description Lenovo ThinkSmart View Plus video conferencing system Ethernet LAN Personal video conferencing system:
This is an auto-generated long summary of Lenovo ThinkSmart View Plus video conferencing system Ethernet LAN Personal video conferencing system based on the first three specs of the first five spec groups.

Lenovo ThinkSmart View Plus. Product type: Personal video conferencing system. Ethernet LAN, Wi-Fi. Bluetooth. Display: IPS, Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels. Operating system installed: Android 10. Product colour: Black

Performance
Bluetooth
Yes
Bluetooth version
5.1
Product colour *
Black
Product type *
Personal video conferencing system
Audio
Built-in speaker(s)
Yes
Number of speakers
2
RMS rated power
10 W
Memory
Internal memory
8000 MB
Internal memory type
LPDDR5
Total storage capacity
128 GB
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
1000 Mbit/s
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Camera
Camera privacy shutter
Yes
Face tracking
Yes
Display
Built-in display
Yes
Display
IPS
Display
Display diagonal
68.6 cm (27")
Display resolution
1920 x 1080 pixels
Touchscreen
Yes
Touchscreen type
Capacitive
Anti-glare screen
Yes
Microphone
Number of microphones
4
Features
Cable lock slot
Yes
Cable lock slot type
Kensington
Computer system
Processor family
Qualcomm Snapdragon
Processor model
QCS8250
Operating system installed
Android 10
Sustainability
Sustainability certificates
ErP
Power
Power source type
AC
Power consumption (typical)
135 W
Certificates
Compliance certificates
RoHS
Certification
TÜV Rheinland Low Blue Light
Weight & dimensions
Width
615.3 mm
Depth
273 mm
Height
600.6 mm
Weight
12.6 kg