location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision S25e-30 LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S25e-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63E0KAT4EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196803038231 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 20:30:19
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision S25e-30 LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 62.2cm (24.5") Full HD 1920 x 1080 W-LED VA
  • - 6ms, 16:9, 250cd/m², 3000:1
  • - VGA, HDMI
Long product name Lenovo ThinkVision S25e-30 LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Grey :
The long product name of Lenovo ThinkVision S25e-30 LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

62.2cm (24.5") Full HD 1920 x 1080 W-LED VA, 16:9, 250cd/m², 16.7M, 6ms, 178°/178°, 3000:1
More>>>
Lenovo ThinkVision S25e-30 LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Grey:
The official description of Lenovo ThinkVision S25e-30 LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkVision S25e-30 Monitor is a great combination of performance, comfort, and value, making it the go-to monitor for SMBs. A 24.5-inch monitor with 1920 x 1080 FHD resolution delivers sharp and crisp picture quality. The monitor has a VA panel with a 99% sRGB color gamut, 16.7 million color support, and 250 nits of brightness that enriches visual and video content with vibrant and vivid colors.

Short summary description Lenovo ThinkVision S25e-30 LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Grey:
This short summary of the Lenovo ThinkVision S25e-30 LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision S25e-30, 62.2 cm (24.5"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Grey

Long summary description Lenovo ThinkVision S25e-30 LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Grey:
This is an auto-generated long summary of Lenovo ThinkVision S25e-30 LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Grey based on the first three specs of the first five spec groups.

Lenovo ThinkVision S25e-30. Display diagonal: 62.2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Grey

Display
Display diagonal *
62.2 cm (24.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0.283 x 0.28 mm
Pixel density
90 ppi
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
99%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Low Blue Light technology
Yes
Compatible operating systems
Windows 10, Windows 11
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Grey
Colour name
Storm Grey
Certification
Energy Star Certified, TCO 9.0, TCO Edge 2.0, EPEAT™ Silver, RoHS Eyesafe® Display, TÜV Low Blue Light (Hardware solution), TÜV Rheinland® Eye Comfort
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
1
HDMI version
1.4
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
17.5 W
Power consumption (standby) *
0.5 W
Power consumption (max)
24 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Quick start guide
Yes
HDMI cable length
1.8 m
Power cable length
1.8 m
Weight & dimensions
Width (with stand)
557.2 mm
Depth (with stand)
183 mm
Height (with stand)
441.8 mm
Weight (with stand)
4.1 kg
Width (without stand)
557.2 mm
Depth (without stand)
46.5 mm
Height (without stand)
334.8 mm
Weight (without stand)
3.2 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2.2 cm
Packaging data
Package width
648 mm
Package depth
135 mm
Package height
414 mm
Country Distributor
United Kingdom 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)