location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-12450H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
neo 50a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12B800DMIX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197528721194 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 11:04:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-12450H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i5-12450H (12MB Cache)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch
  • - 16GB (4800MHz) DDR5-SDRAM (1 x 16) & 512GB SSD
Long product name Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-12450H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black :
The long product name of Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-12450H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-12450H (12MB Cache), 16GB DDR5-SDRAM, 512GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch, DVD±RW, Intel UHD Graphics, LAN, WLAN, Bluetooth, Webcam, Windows 11 Pro 64-bit
More>>>
Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-12450H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:
The official description of Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-12450H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Standout performance

For all-round performance, the ThinkCentre Neo 50a simply excels. Powered by 12th Gen Intel® Core™ processors, with discrete Intel® Arc™ graphics, this highly versatile all-in-one is ideal for everyone from office managers to business analysts and content creators. And with heaps of HDD or SDD storage and DDR5 memory, it handles heavy-duty tasks with ease.

Intelligence centered on you

With the optional smart AI-based 5MP + infrared camera, you get more than stunning picture quality. There’s human presence detection with a walkaway sleep mode to enhance energy efficiency and safeguard your privacy. This all-in-one PC also has an automatic ambient light sensor that auto-adjusts the screen's brightness, according to the surrounding light.

Catches the eye—& the ear

The vibrant 23.8" FHD display, with optional touchscreen, has an impressive 16:9 aspect ratio and wide-viewing angles. Its expansive 88.6% screen-to-body ratio and almost borderless panels adds a sleek yet professional touch, making the ThinkCentre Neo 50a stand out in any office. And with Harman® speakers, it also delivers superb audio.

Rethink team collaboration

With hybrid working the new norm, close collaboration is key. The ThinkCentre Neo 50a has the answer. As well as smart noise-cancelling technology, it has Lenovo Smart Appearance to blur backgrounds and add other conference-call effects. Plus, with AI Meeting Manager, you get a real-time translator, meeting-notes editor, Alexa voice interaction, and more.*


*Translator is supported in 14 languages. Voice Interaction (Alexa) is separate feature from AI meeting manager.

Keeps hackers at bay

The ThinkCentre Neo 50a has the firmware Trusted Platform Module (fTPM), as well as BIOS-level and USB port protection. It also has post-attack and aid-recovery features. And with the optional AI-powered camera, which retracts and closes when not needed, you can log in securely with just a smile and be alerted if shoulder-surfers are viewing your screen.

Ergonomically designed

With the Intelligent Cooling Engine (ICE 5.0), the system's thermal output can be optimized for high system performance and power consumption carefully regulated. The WiFi 6 option ensures uninterrupted connectivity even on busy networks. There’s a convenient phone holder and, with an optional adjustable stand, the tiltable screen can be lowered or raised.

Meaningful & sustainable

Energy Star® 8.0- and EPEAT® Silver-certified, this all-in-one delivers exceptional performance, uses low energy, and has high green standards throughout its life. Free from paint materials and volatile organic compounds, this PC contains post-consumer recycled content and comes in ocean-bound plastic packaging. All designed to minimize its carbon footprint.


Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-12450H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:
This short summary of the Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-12450H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre neo 50a, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-12450H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:
This is an auto-generated long summary of Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-12450H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre neo 50a. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i5. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 11 Pro. Product colour: Black

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
RGB colour space
NTSC
Anti-glare screen
Yes
Colour gamut
72%
Tilt angle range
-5 - 18°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor model *
i5-12450H
Processor cores
8
Processor boost frequency
4.4 GHz
Performance cores
4
Efficient cores
4
Performance-core Max Turbo Frequency
4.4 GHz
Efficient-core Max Turbo Frequency
3.3 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
45 W
Maximum turbo power
95 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
4800 MHz
Memory layout (slots x size)
1 x 16 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
DVD±RW
Card reader integrated
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Built-in microphone
Yes
Audio chip
Realtek ALC274-CG
Audio system
HD
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Network
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
1000, 100 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
HDMI ports quantity *
2
HDMI version
1.4/2.1
Combo headphone/mic port
Yes
Design
Colour name
Raven black
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
Panel mounting interface
100 x 100 mm
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel SoC
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
BIOS password
Yes
HDD user password
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Operating system language
Dutch, English, Italian, French, German
Power
AC adapter power
180 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
541 mm
Depth (with stand)
220 mm
Height (with stand)
482 mm
Weight (with stand)
7.65 kg
Package width
658 mm
Package depth
264 mm
Package height
567 mm
Package weight
10.3 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Certification
TÜV Rheinland® Flicker Free TÜV Rheinland Low Blue Light TÜV Rheinland Ultra Low Noise
Sustainability
Sustainability certificates
EPEAT Silver
Packaging content
Mouse included
Yes
Mouse connectivity
Wireless
Keyboard included
Yes
Keyboard connectivity
Wireless
Keyboard language
Italian
Brand Image Product code Product Stock Price from
Lenovo Tiny-in-One 24 Monitor Lenovo Tiny-in-One 24 Monitor
(show image)
10LLPAR6TK LENOVO Tiny-in-One 24 Monitor 0.00
(excl. VAT)
0 (incl. VAT)