location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise M750xh Colour 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Enterprise M750xh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D3L10A#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182820940 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 May 2019
Product end of life date
Bullet Points HP Color LaserJet Enterprise M750xh Colour 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 30 ppm
  • - Duplex printing
  • - USB port Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 120000 pages per month
  • - Total number of input trays: 6 Total input capacity: 2350 sheets Total output capacity: 300 sheets
  • - Internal memory: 1024 MB Built-in processor 800 MHz
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise M750xh Colour 600 x 600 DPI A3 :
The long product name of HP Color LaserJet Enterprise M750xh Colour 600 x 600 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Color LaserJet Enterprise M750xh, Laser, 600 x 600 DPI, 30 ppm, A4, 800 MHz, 1024 MB, LCD
More>>>
HP Color LaserJet Enterprise M750xh Colour 600 x 600 DPI A3:
The official description of HP Color LaserJet Enterprise M750xh Colour 600 x 600 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As HP Color LaserJet Enterprise M750n with two-sided printing; 3 x 500 sheeet feeder with stand; HP High-Performance Secure Hard Disk (minimum 320 GB, AES 256 hardware encryption or greater)
Print large volumes of professional-quality documents in sizes from postcard up to SRA3. Maintain productivity with intuitive management tools and get convenient printing from laptops, smartphones and tablets[1].

Short summary description HP Color LaserJet Enterprise M750xh Colour 600 x 600 DPI A3:
This short summary of the HP Color LaserJet Enterprise M750xh Colour 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise M750xh, Laser, Colour, 600 x 600 DPI, A3, 30 ppm, Duplex printing

Long summary description HP Color LaserJet Enterprise M750xh Colour 600 x 600 DPI A3:
This is an auto-generated long summary of HP Color LaserJet Enterprise M750xh Colour 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise M750xh. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, White

Enable colour printing from postcards to posters

Expand your business options: print presentations, high impact reports and marketing materials on a wide range of media types and sizes – from postcards to SRA3 media.
Produce high-volume print jobs without frequent paper changes, with a paper capacity of up to 2,350 sheets[2].
Improve efficiency with a printer that automatically recognizes paper size and type for best printing results.
Increase efficiency and versatility with automatic two-sided printing[3].

Achieve great colour prints at the speed your business needs

Print documents fast – up to 30 ppm for A4[4].
Get the first page out in as soon as 10 seconds from ready mode and in 16 seconds from power save mode with Instant-on Technology.
Enjoy consistent print quality: get accurate high-quality, glossy text, graphics on text, images and graphics automatically with HP EasyColor and HP ImageREt.
Enjoy sharp contrast and vivid colour with the high-gloss toner in Original HP LaserJet print cartridges.

Rely on a printer that is easy to use and manage.

Enable easy printing from smartphones, tablets and laptops at work, home or on-the-go[1].
Easily integrate gigabit networking and robust security options into your printing fleet.
Supervise printing fleets remotely using intuitive management tools. Control colour printing usage and costs.
Quickly print using the easy access USB port. Keep sensitive data safe with the HP High-Performance Secure Hard Disk[5].

Minimise your environmental impact.

Reduce packaging waste with pre-installed toner cartridges – no boxes, wrappers or manuals.
Reduce waste and use up to 50 percent less paper with two-sided printing[3].
Get free and easy recycling – cartridges returned through HP Planet Partners are recycled responsibly[6].
Reduce the environmental impact of excess shipping materials with HP ClearView packaging[7].

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Prints in a flash, savings that last
Prints in a flash, savings that last

Print right away with Instant-on Technology.[8]

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[9]

Ethernet (printer)
Ethernet (printer)

Add this device to your office Ethernet network to share with your workgroup.

Take the guesswork out of fleet management
Take the guesswork out of fleet management

Centrally monitor and control your printers with HP Web Jetadmin.[10]

Simplicity all around

Make it easy for all to print with one common driver.[11]

Pull print jobs from your pocket
Pull print jobs from your pocket

Walk up and print from a USB drive, using the easy-access USB port.

Eliminate the wait from your workday
Eliminate the wait from your workday

This printer wakes up fast and prints your first page as quickly as 10 seconds.[12]

Printing
Duplex printing mode
Auto
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (black, normal quality, A3)
15 ppm
Print speed (colour, normal quality, A3)
15 ppm
Time to first page (black, normal)
10 s
Time to first page (colour, normal)
10 s
Watermark printing
Yes
Secure printing
Yes
Features
Maximum duty cycle *
120000 pages per month
Recommended duty cycle
2500 - 13000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5, PCL 6, PDF 1.4, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
HP segment
Business
Input & output capacity
Total number of input trays *
6
Total input capacity *
2350 sheets
Total output capacity *
300 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
6
Maximum input capacity
2350 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Transparencies, Heavy paper, Card stock, Labels, Glossy paper, Plain paper, Thick paper, Recycled paper, Envelopes
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
16K
JIS B-series sizes (B0...B9)
B4, B5, B6
Envelopes sizes
B5, C5, C6, DL
Custom media width
76 - 320 mm
Custom media length
127 - 470 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port *
Yes
USB 2.0 ports quantity
3
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
PEAP, EAP-TLS, SNMPv3, WPA2-Enterprise, SSL/TLS, IPSec
Mobile printing technologies
Mopria Print Service, HP ePrint, Apple AirPrint
Performance
Internal memory *
1024 MB
Maximum internal memory
1024 MB
Internal storage capacity
320 GB
Storage media
HDD
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
50 dB
Sound power level (printing)
6.7 dB
Design
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Power
Power consumption (printing) *
677.41 W
Power consumption (ready)
59.46 W
Power consumption (standby)
9.09 W
Power consumption (PowerSave)
0.35 W
Power consumption (off)
0.35 W
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Other operating systems supported
Novell NetWare 3.x, Novell NetWare 4.x, Novell NetWare 5.x, Novell NetWare 6.x
Operational conditions
Operating temperature (T-T)
15 - 27 °C
Operating relative humidity (H-H)
30 - 70%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, EPEAT Silver, Taiwan Green Mark, ENERGY STAR
Weight & dimensions
Width
745 mm
Depth
688 mm
Height
885 mm
Pallet dimensions (W x D x H)
856 x 760 x 1343 mm
Weight
83 kg
Packaging data
Package width
856 mm
Package depth
760 mm
Package height
1343 mm
Package weight
98 kg
Logistics data
Pallet gross weight
98 g
Layers per pallet
1 pc(s)
Products per pallet
1 pc(s)
Technical details
Master (outer) cases per pallet layer
1 pc(s)
Disclaimer HP Color LaserJet Enterprise M750xh Colour 600 x 600 DPI A3:
Disclaimer

[1] Local printing requires mobile device and printer to be on the same network. Remote printing requires an internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See www.hp.com/go/mobileprinting for more details.
[2] Optional 500-sheet paper tray and 3x500-sheet paper tray with stand are available and sold separately for the n and dn models.
[3] Automatic two-sided printing is available on the dn and xh models only.
[4] Measured using ISO/IEC 24734, excludes first set of test documents. For more information see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[5] HP High-Performance Secure Hard Disk is available only for the xh model.
[6] Programme availability varies. HP print cartridge return and recycling is currently available in more than 50 countries and territories around the world through the HP Planet Partners program. For more information, or to request return envelopes and bulk collection boxes, visit www.hp.com/recycle.
[7] HP ClearView Packaging is available on the xh model only.
[8] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment. An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.
[9] When compared with fluorescent tubes.
[10] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at www.hp.com/go/mobileprinting.
[11] Universal device plug-in is offered with HP Web Jetadmin 10.3 SR4 and higher. HP Web Jetadmin is free and available for download at www.hp.com/go/webjetadmin.
[12] The HP Universal Print Driver is free and can be downloaded at www.hp.com/go/upd.
[13] Measured using ISO/IEC 17629. For more information, see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.