location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet CE980A Toner Collection Unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet CE980A Toner Collection Unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE980A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962340776 show
Category:
Container which collects excess toner that is produced during printing.
Toner Collectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 577143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2024 00:06:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet CE980A Toner Collection Unit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 150000 pages
  • - Brand compatibility: HP
  • - 1 pc(s)
Warranty: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP Color LaserJet CE980A Toner Collection Unit :
The long product name of HP Color LaserJet CE980A Toner Collection Unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet CE980A Toner Collection Unit
More>>>
HP Color LaserJet CE980A Toner Collection Unit:
The official description of HP Color LaserJet CE980A Toner Collection Unit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay productive, keep your HP Color LaserJet Enterprise CP5520 Printer series up and running smoothly with the HP Color LaserJet Toner Collection Unit.

Short summary description HP Color LaserJet CE980A Toner Collection Unit:
This short summary of the HP Color LaserJet CE980A Toner Collection Unit data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet CE980A Toner Collection Unit, 150000 pages, China, Black, HP, HP Color LaserJet CP5520 Supply Kits work with: HP LaserJet Enterprise M750, M775 HP LaserJet M775..., Home, Home office

Long summary description HP Color LaserJet CE980A Toner Collection Unit:
This is an auto-generated long summary of HP Color LaserJet CE980A Toner Collection Unit based on the first three specs of the first five spec groups.

HP Color LaserJet CE980A Toner Collection Unit. Page yield: 150000 pages, Country of origin: China, Printing colours: Black. Width: 582 mm, Depth: 239 mm, Height: 129 mm. Package dimensions (WxDxH): 582 x 239 x 129 mm, Quantity per pack: 1 pc(s), Package width: 582 mm

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Page yield
150000 pages
Country of origin
China
Printing colours
Black
Brand compatibility
HP
Compatibility
HP Color LaserJet CP5520 Supply Kits work with: HP LaserJet Enterprise M750, M775 HP LaserJet M775 HP LaserJet Pro CP5225, M570, P5225
HP segment
Home, Home office
Weight & dimensions
Width
582 mm
Depth
239 mm
Height
129 mm
Weight
1 kg
Weight & dimensions
Dimensions (WxDxH)
582 x 239 x 129 mm
Packaging data
Package dimensions (WxDxH)
582 x 239 x 129 mm
Quantity per pack
1 pc(s)
Package width
582 mm
Package depth
239 mm
Package height
129 mm
Package weight
1 kg
Technical details
Approximate page yield (A4, colour)
150000 pages
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United States 3 distributor(s)
Suomi 2 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)