location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo neo 50q IGEL OS 1.11 kg Black i3-1215U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
neo 50q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12M10001MZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196804585307 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 16:13:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo neo 50q IGEL OS 1.11 kg Black i3-1215U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i3-1215U, 6C (2P + 4E)/8T, P-core 1.2/4.4GHz, E-core 0.9/3.3GHz, 10MB
  • - 1x 8GB SO-DIMM DDR4-3200
  • - 256GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - Intel UHD Graphics
  • - IGEL Linux
Warranty: 1-year, Onsite
Long product name Lenovo neo 50q IGEL OS 1.11 kg Black i3-1215U :
The long product name of Lenovo neo 50q IGEL OS 1.11 kg Black i3-1215U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-1215U, 6C (2P + 4E)/8T, P-core 1.2/4.4GHz, E-core 0.9/3.3GHz, 10MB, 1x 8GB SO-DIMM DDR4-3200, 256GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, Intel UHD Graphics, Intel Wi-Fi 6 AX201 11ax 2x2 + BT5.1, IGEL Linux
More>>>
Lenovo neo 50q IGEL OS 1.11 kg Black i3-1215U:
The official description of Lenovo neo 50q IGEL OS 1.11 kg Black i3-1215U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Real possibilities come from within
- Up to 12th Gen Intel® Core™ i3 mobile processing power
- Can be virtual or cloud-based PC, offering real versatility
- Low maintenance tiny desktop, can live almost anywhere
- Blazing-fast storage & memory, optional board-to-board port
- Secure from the inside out, plus easily scalable
- Space-saving, cost-effective, & energy-efficient

Short summary description Lenovo neo 50q IGEL OS 1.11 kg Black i3-1215U:
This short summary of the Lenovo neo 50q IGEL OS 1.11 kg Black i3-1215U data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo neo 50q, Intel, Intel® Core™ i3, i3-1215U, 10 MB, Intel SoC, 8 GB

Long summary description Lenovo neo 50q IGEL OS 1.11 kg Black i3-1215U:
This is an auto-generated long summary of Lenovo neo 50q IGEL OS 1.11 kg Black i3-1215U based on the first three specs of the first five spec groups.

Lenovo neo 50q. Processor manufacturer: Intel, Processor family: Intel® Core™ i3, Processor model: i3-1215U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD, SSD form factor: M.2. On-board graphics card model: Intel® UHD Graphics. Speaker power: 2 W, Audio system: High Definition (HD) Audio

Purpose-built for virtual workspaces & the cloud
Purpose-built for virtual workspaces & the cloud

With up to 12th Gen Intel® Core™ i3 mobile processing power, the ThinkCentre Neo 50q Gen 4 thin client enables users to work remotely and securely from anywhere. As well as an array of ports, including USB-C and HDMI, this tiny 1L form factor PC runs seamlessly on Windows 10 IoT, Linux-based IGEL, or LeTOS OS, enabling it to be used as a virtual or cloud-based desktop. And for faster, smoother deployment right out of the box, we have partnered with two virtual workspace and cloud enterprise specialists, IGEL and VXL Software.

Fast storage meets robust memory
Fast storage meets robust memory

Speed and power are vital for business success. With the ThinkCentre Neo 50q Gen 4 thin client, you get blazing-fast SSD storage, paired with HDD storage. Plus, thanks to heaps of DDR4 SODIMM memory, this tiny PC starts quickly and smoothly every time. Apps launch almost instantly, too, relieving the frustration and thumb-fiddling as vital business software takes forever to load.

Security everywhere you need it
Security everywhere you need it

In the modern word, security is paramount. That’s why the ThinkCentre Neo 50q comes with ThinkShield, essential round-the-clock security. This comprehensive suite of security features starts from the chip and BIOS level and covers hardware, software, network, and connectivity. It also includes device backup and recovery, remote management, and more. What’s more, this scalable PC is compatible with other Lenovo ThinkCentre Tiny-in-One devices.

Designed with the planet in mind
Designed with the planet in mind

Being sustainable is key aspect for nearly every business. The ThinkCentre Neo 50q thin client’s chassis is made from post-consumer recycled content and low-halogen factory lighting was used in its construction. It also carries numerous eco-friendly certifications, such as for energy efficiency, low noise, and its impact on the planet. In fact, this thin client leaves an incredibly small carbon footprint for what it can help you and your business achieve.

Saves on space, saves on costs
Saves on space, saves on costs

The ThinkCentre Neo 50q thin client delivers an impeccable productivity experience, without negatively impacting your office space or business overheads. Its tiny, 1L chassis takes up less space than a couple of everyday journals or notepads and it's competitively priced, too. What’s more, it requires very little maintenance, can be centrally managed, and is also energy efficient, thereby generating cost savings along the way.

Its versatility knows no bounds
Its versatility knows no bounds

Whether you need to connect securely with remote devices or transfer data safely and quickly across the globe, the ThinkCentre Neo 50q thin client has the answer. It can also handle complex, volume-heavy tasks with ease, and supports up to WiFi 6. So connecting with teams and clients, wherever they are based, is both seamless and hassle-free.

Processor
Processor manufacturer *
Intel
Processor family
Intel® Core™ i3
Processor model
i3-1215U
Processor cores
6
Processor cache
10 MB
Motherboard chipset
Intel SoC
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory slots
2x SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of storage drives installed
1
Card reader integrated
No
SSD form factor
M.2
NVMe
Yes
Graphics
On-board graphics card
Yes
On-board graphics card model
Intel® UHD Graphics
Discrete graphics card model
Not available
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
1
Speaker power
2 W
Audio system
High Definition (HD) Audio
Network
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Bluetooth
Yes
Bluetooth version
5.1
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Antenna type
2x2
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
Combo headphone/mic port
Yes
DisplayPorts quantity
1
Ports & interfaces
HDMI ports quantity
1
Design
Product colour *
Black
VESA mounting
No
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Display included *
No
Software
Operating system installed *
IGEL OS
Trusted Platform Module (TPM)
Yes
Power
Power supply
65 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Certificates
Certification
ErP Lot 3 and Lot 7 TCO Certified 9.0 RoHS compliant
Sustainability
Sustainability certificates
ErP, TCO
Weight & dimensions
Width
179 mm
Depth
182.9 mm
Height
36.5 mm
Weight
1.11 kg
Packaging data
Package width
140 mm
Package depth
262 mm
Package height
500 mm
Package weight
5.18 kg
Packaging content
Mouse included
No
Keyboard included
Yes
Keyboard language
Swiss
Keyboard connectivity
Wired
Technical details
Compliance certificates
RoHS
Other features
Chassis type
Mini PC
SSD interface
PCI Express 4.0