location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo G27c-30 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G27c-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66F3GAC2UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196379345184 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 14:40:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo G27c-30 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6cm (27") Full HD 1920 x 1080 W-LED VA
  • - 7ms, 16:9, 350cd/m², 3000:1
  • - HDMI, DisplayPort
Warranty: 3-year
Long product name Lenovo G27c-30 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black :
The long product name of Lenovo G27c-30 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

68.6cm (27") Full HD 1920 x 1080 W-LED VA, 16:9, 350cd/m², 16.7M, 7ms, 178°/178°, 3000:1
More>>>
Lenovo G27c-30 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
The official description of Lenovo G27c-30 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get your game on with stellar visuals and performance. The Lenovo G27c-30 Monitor is all set to elevate your gaming and entertainment experience. This 27-inch 1500R curved gaming monitor delivers a realistic, immersive viewing experience that’s crafted to draw you into the action. The 3-side NearEdgeless, VA, FHD (1920 x 1080) display widens the viewing plane enriched by 123% sRGB color space and 90% DCI-P3 color gamut for a richer, true-to-life display. You’ll be a smooth operator with the monitor’s 165 Hz refresh rate that minimizes motion blurs for unstoppable action. A 1ms MPRT1 response time eliminates streaking and ghosting, to make video flow clearer and smoother, helping you dodge bullets and hit targets with effortless ease. The Lenovo G27c-30 Monitor is beefed up with AMD FreeSync. Premium technology2 that prevents tears and stutters by aligning the refresh rate between the monitor and GPU for smoother transitions and unmissable action. The 350 nits brightness restores original video clarity so you never miss a detail. Say goodbye to eye strain and visual fatigue with the monitor’s Natural Low Blue Light technology, in-built to reduce harmful blue light so your vision stays fresh and sharp. What’s more, the fatigue of hours of high-intensity gaming can be offset with this height adjustable monitor that affords a comfortable viewing posture. Finally, incredible space saving 2 x 3W speakers deliver flawless sound quality. The Lenovo G27c-30 Monitor comes with Lenovo Artery Software3 that gives you easy access to customize your ideal display performance settings for different functions from gaming and movies to music and even work.

Short summary description Lenovo G27c-30 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
This short summary of the Lenovo G27c-30 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo G27c-30, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description Lenovo G27c-30 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Lenovo G27c-30 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Lenovo G27c-30. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
7 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
1500R
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
165 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
1 ms
Pixel pitch
0.311 x 0.311 mm
Pixel density
82 ppi
Viewable size, horizontal
59.8 cm
Viewable size, vertical
33.6 cm
High Dynamic Range (HDR) supported
Yes
Colour depth
8 bit
Colour gamut standard
DCI-P3
Colour gamut
90%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Low Blue Light technology
Yes
Windows operating systems supported
Windows 10, Windows 11
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Built-in microphone
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Colour name
Raven Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Audio output
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13.5 cm
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
Power
Power consumption (typical) *
22 W
Power consumption (standby) *
0.5 W
Power consumption (max)
49 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Weight & dimensions
Width (with stand)
610.4 mm
Depth (with stand)
239.2 mm
Height (with stand)
528.9 mm
Weight (with stand)
6.1 kg
Width (without stand)
610.4 mm
Depth (without stand)
88.2 mm
Height (without stand)
369.8 mm
Weight (without stand)
4.2 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2.4 cm
Packaging data
Package width
789 mm
Package depth
162 mm
Package height
463 mm
Package weight
8 kg
Packaging content
Stand included
Yes
Cables included
DisplayPort, Power
Quick start guide
Yes
Number of screws
4
DisplayPort cable length
1.8 m
Power cable length
1.8 m
Sustainability
Sustainability compliance
Yes
Sustainability certificates
RoHS
Other features
Warranty period
3 year(s)
Certification
RoHS Eyesafe Display, TÜV Low Blue Light (Hardware solution), TÜV Rheinland Eye Comfort
Country Distributor
United Kingdom 1 distributor(s)