Lenovo logo

Lenovo IdeaPad 1 15IGL7 Intel® Celeron® N N4020 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2706
Info modified on:
15 Oct 2024, 15:29:30
Bullet Points Lenovo IdeaPad 1 15IGL7 Intel® Celeron® N N4020 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
  • - Intel Celeron N4020 (2C/2T, 1.1/2.8GHz, 4MB)
  • - 15.6" FHD (1920x1080) TN 220nits
  • - 8GB SO-DIMM DDR4-2400
  • - 256GB SSD M.2 2242 PCIe 4.0x4 NVMe
  • - Intel UHD Graphics 600
  • - Windows 11 Home Single Language
Warranty:
1-year, Courier or Carry-in
Long product name Lenovo IdeaPad 1 15IGL7 Intel® Celeron® N N4020 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

Intel Celeron N4020 (2C/2T, 1.1/2.8GHz, 4MB), 8GB SO-DIMM DDR4-2400, 256GB SSD M.2 2242 PCIe 4.0x4 NVMe, 15.6" FHD (1920x1080) TN 220nits , Intel UHD Graphics 600, Wi-Fi 6 802.11ax 2x2 + BT5.2, HD 720p with Privacy Shutter, Windows 11 Home Single Language

Lenovo IdeaPad 1 15IGL7 Intel® Celeron® N N4020 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

Unmatched efficiency & fun
Roam wherever life takes you while connecting and exploring with the remarkably thin and lightweight IdeaPad 1i Gen 7 (15″ Intel) laptop. It boots up in seconds with Flip to Start, which only requires you to open the lid to power up and is driven by up to Intel® Core™ i7 processors that let you multitask with ease.

Short summary description Lenovo IdeaPad 1 15IGL7 Intel® Celeron® N N4020 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

Lenovo IdeaPad 1 15IGL7, Intel® Celeron® N, 1.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad 1 15IGL7 Intel® Celeron® N N4020 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

Lenovo IdeaPad 1 15IGL7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product colour: Grey

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.